EN
  • EN
  • DE

ACS37612LLUATR-015B5

Part No ACS37612LLUATR-015B5
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 13mT
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 15mV/g
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±2%
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 16mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ACS376
Standard Package 4,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346981-ACS37612LLUATR-015B5
Ultra Librarian 3D Model Ultra Librarian ACS37612LLUATR-015B5 CAD Model

Description

The ACS37612LLUATR-015B5 is a bidirectional current sensor from Allegro MicroSystems.

  • Series: Automotive AEC-Q100
  • Standard Package: 4,000
  • Sensor Technology: Hall Effect
  • Output: Ratiometric Voltage
  • Sensitivity: 15mV/g
  • Current Sensing Range: 13mT
  • Voltage Supply: 4.5V to 5.5V
  • Maximum Supply Current: 16mA
  • Mounting Type: Surface Mountable
  • Package: 8-TSSOP

You May Also Be Interested in

Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
LEM
Current Transducers
Lowest to $50.1428
Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $8.1320
Allegro MicroSystems, LLC
Need more? Email Us
Tamura
SENSOR
Lowest to $28.1531
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 5A AC/DC
Lowest to $6.3618

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5315 $60.0355
40+ $2.8977 $115.9080
62+ $2.8071 $174.0402
86+ $2.7166 $233.6276
110+ $2.6260 $288.8600
148+ $2.3544 $348.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,608 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess