EN
  • EN
  • DE

TD352IDT

Part No TD352IDT
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC IGBT/MOSFET DRIVER ADV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 12 V to 26 V
Logic Voltage - VIL, VIH 0.8V, 4.2V
Current - Peak Output (Source, Sink) 1.3A, 1.7A
Input Type Non-Inverting
Rise and Fall Time 100ns, 100ns (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 119440-TD352IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD352IDT CAD Model

Description

The TD352IDT from STMicroelectronics is a sophisticated gate driver specifically designed to drive IGBTs and MOSFETs. This advanced driver IC is well-suited for a wide array of applications, including motor control, industrial inverters, and switching power supplies. It boasts a robust design that ensures reliable operation even under challenging conditions.

Key Features

  • High Current Drive Capability: The TD352IDT can provide a high peak current output, ensuring efficient switching of connected power devices.
  • Integrated Bootstrap Diode: With an integrated high-voltage bootstrap diode, the driver simplifies circuit design and enhances reliability.
  • Interlocking Function: To prevent cross-conduction, the TD352IDT features an interlocking function that controls both the high-side and low-side switches.
  • Under-Voltage Lockout (UVLO): The built-in UVLO protection ensures the driver operates only when the supply voltage is sufficient, thereby safeguarding the power devices.
  • Matched Propagation Delays: The device offers matched propagation delays for both channels, which contributes to the precise control of the switching devices.
  • Wide Operating Voltage Range: The TD352IDT operates over a broad voltage range, accommodating various application requirements.
  • 3.3V and 5V Input Logic Compatible: The input logic is compatible with both 3.3V and 5V levels, allowing for easy integration with a variety of control circuits.

Applications

The flexibility and robustness of the TD352IDT make it an ideal choice for a range of applications, including:

  • AC and DC motor drives
  • Renewable energy inverters
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Induction heating systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the TD352IDT is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by ST's rigorous testing and validation processes.

With its advanced features and dependable performance, the TD352IDT is a top choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6768 $51.4752
34+ $3.0169 $102.5746
52+ $2.9226 $151.9752
71+ $2.8284 $200.8164
92+ $2.7341 $251.5372
123+ $2.4512 $301.4976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess