EN
  • EN
  • DE

ADP3629ARZ-R7

Part No ADP3629ARZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 9.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise / Fall Time 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADP3629
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141355-ADP3629ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3629ARZ-R7 CAD Model

Description

ADP3629ARZ-R7 Dual MOSFET Driver from Analog Devices Inc.

The ADP3629ARZ-R7 is a high-performance, dual MOSFET driver designed to drive N-channel MOSFETs in a synchronous buck power stage. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this driver is part of their extensive range of power management solutions. The ADP3629ARZ-R7 is an essential component for applications requiring efficient power conversion and management, such as in computing, networking, and industrial systems.

Key Features

  • High-Speed Operation: The ADP3629ARZ-R7 is capable of driving MOSFETs at high frequencies, which is essential for applications that require fast switching to maintain efficiency.
  • Dual Independent Drivers: It features two independent driver channels that can be used to drive both the high-side and the low-side MOSFETs in a synchronous buck converter topology.
  • Adaptive Dead-Time Control: To optimize switching, the ADP3629ARZ-R7 includes an adaptive dead-time control feature that helps to reduce power losses and improve overall efficiency.
  • Under-Voltage Lockout (UVLO): The built-in UVLO ensures that the driver operates only when the supply voltage is sufficient, protecting the MOSFETs from potential damage due to inadequate gate voltage.
  • Robust Output Stages: Its robust output stages are designed to handle high peak currents, making them suitable for driving large MOSFETs that require high current for fast switching.
  • Thermal Shutdown: The device includes a thermal shutdown feature that provides additional protection against overheating, further enhancing system reliability.

Applications

  • Desktop and server power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Industrial and medical power systems

The ADP3629ARZ-R7 comes in a compact 16-lead SOIC package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C allows for deployment in a wide range of environments. Whether you are designing a power supply for a high-performance server or a robust industrial system, the ADP3629ARZ-R7 from Analog Devices Inc. offers the reliability and performance needed to drive your MOSFETs efficiently and effectively.

For more detailed information, technical specifications, and application support, please refer to the official Analog Devices Inc. datasheets and product resources.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess