EN
  • EN
  • DE

TC7SZ08FU,LJ(CT

Part No TC7SZ08FU,LJ(CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP USV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features AND Gate IC 1 Channel - 5-SSOP
Manufacturer Toshiba Semiconductor and Storage
Series TC7SZ
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package 5-SSOP
Family Name TC7SZ08
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7SZ08FU(TE85LF)DKR-ND, TC7SZ08FU(TE85LJFDKR-ND, TC7SZ08FU(TE85LF)TR-ND, TC7SZ08FUT5LJFT, TC7SZ08FU(T5L,JF,TCT-ND, TC7SZ08FULJ(CTTRINACTIVE, TC7SZ08FU(TE85LJFCT, TC7SZ08FULJ(CTTR, TC7SZ08FUTFTR, TC7SZ08FUTCT-NDR, TC7SZ08FU(TE85LJFTR-ND, TC7SZ08FULJ(CTCTINACTIVE, TC7SZ08FU(T5L,JF,TDKR-ND, TC7SZ08FU(TE85L,JF, TC7SZ08FUTFCT, TC7SZ08FU(TE85LJFCT-ND, TC7SZ08FU(TE85LJFTR, TC7SZ08FULJ(CTCT, TC7SZ08FUTFDKR, TC7SZ08FU,LJ(CB, TC7SZ08FUTFCT-ND, TC7SZ08FUTFTR-ND, TC7SZ0, TC7SZ08FU(TE85LJFDKR, TC7SZ08FU(T5LJFTCT, TC7SZ08FU(TE85LF)DKR, TC7SZ08FUTFDKR-ND, TC7SZ08FU(T5L,JF,TTR-ND, TC7SZ08FU (T5L,JF,T, TC7SZ08FU(T5L,F,T), TC7SZ08FU(T5L,JF,TCT, TC7SZ08FULJ(CT-ND, TC7SZ08FU(T5L,JF,TDKR, TC7SZ08FU(TE85LF)CT-ND, TC7SZ08FU(T5LJFTTR, TC7SZ08FU(TE85L,F), TC7SZ08FULJ(CT, TC7SZ08FU(T5LJFTDKR, TC7SZ08FU(TE85LF)CT, TC7SZ08FU(T5LJFTTR-ND, TC7SZ08FU(T5LJFTCT-ND, TC7SZ08FULJ(CTDKRINACTIVE, TC7SZ08FU(T5L,JF,T, TC7SZ08FU(TE85LF)TR, TC7SZ08FUTTR-NDR, TC7SZ08FU(T5LJFTDKR-ND, TC7SZ08FULJ(CTDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936223-TC7SZ08FU,LJ(CT
Ultra Librarian 3D Model Ultra Librarian TC7SZ08FU,LJ(CT CAD Model

Description

This electronic component is an AND Gate IC 1 Channel with 5-SSOP, which is a part of the TC7SZ series.

  • Manufacturer: Toshiba Semiconductor and Storage
  • Win Source part number: 936223-TC7SZ08FU,LJ(CT
  • Operating Temperature Range: -40°C ~ 85°C
  • Mounting: Surface-mount
  • Package: 5-TSSOP, SC-70-5, SOT-353 configuration
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 15 weeks

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0475 $50.1125
2,565+ $0.0390 $100.0350
3,970+ $0.0378 $150.0660
5,465+ $0.0366 $200.0190
7,065+ $0.0354 $250.1010
9,465+ $0.0317 $300.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,650 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess