Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 8 Ohm
Operating Supply Voltage 1.8 V ~ 24 V
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 8-Mini DIP
Package 8-DIP (0.300", 7.62mm)
Win Source Part Number 1266144-TDA7235
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7235
Introduction Date May 26, 1997
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7235 CAD Model

Description

The TDA7235 from STMicroelectronics is a versatile and high-quality audio amplifier Integrated Circuit (IC) designed for use in a variety of consumer electronics applications. This IC is part of STMicroelectronics' extensive range of audio power amplifiers that are renowned for their reliability, efficiency, and performance.

Key Features

  • Output Power: The TDA7235 is capable of delivering up to 2.5W of continuous average power to an 8Ω load with less than 10% Total Harmonic Distortion (THD) when powered by a 14.4V supply.
  • Low Distortion: It ensures low harmonic distortion across the audio frequency range, making it suitable for high-fidelity audio applications.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 6V to 18V, allowing for flexibility in various power environments.
  • Minimal External Components: The TDA7235 is designed to work with a minimal number of external components, simplifying circuit design and reducing overall system cost.
  • Protection Features: It includes several built-in protection features such as short-circuit protection and thermal shutdown, ensuring robust performance and longevity.

Applications

The TDA7235 is ideally suited for a broad range of audio applications, including:

  • Portable and compact audio devices
  • Television and monitor audio systems
  • Car radio amplifiers
  • Small Hi-Fi audio systems
  • Public address systems

Technical Specifications

  • Package: The IC comes in a compact 11-pin Miniwatt package, which is easy to integrate into space-constrained designs.
  • Audio Performance: With its excellent audio performance, the TDA7235 provides clear and powerful sound amplification, making it a preferred choice for quality audio systems.

Overall, the TDA7235 is a highly efficient solution for designers looking to implement a reliable and high-performing audio amplifier in their consumer electronic products. Its ease of use, combined with the advanced features and protections, makes it an excellent choice for a wide array of audio amplification needs.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-3-LF-P
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723AETE+
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ECAD model for LM4864M/NOPB
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
Texas Instruments
IC AMP CLASS AB STER 75MW 8SOIC
Need more? Email Us
ECAD model for TPA152D
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
ECAD model for LA4440-E
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention