EN
  • EN
  • DE

TDA7334

Part No TDA7334
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description LOW NOISE STEREO PREAMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 362381-TDA7334
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7334 CAD Model

Description

STMicroelectronics TDA7334 - High-Performance Signal Processor

The TDA7334 from STMicroelectronics is a cutting-edge signal processor designed to enhance audio experiences in automotive and consumer electronics. This versatile integrated circuit is tailored to deliver superior sound quality through advanced digital signal processing (DSP) techniques.

Key Features

  • High-Quality Sound Processing: The TDA7334 employs sophisticated algorithms to provide crisp and clear audio, ensuring an immersive listening experience.
  • Multi-Channel Support: With its capability to handle multiple audio channels, it is an ideal choice for complex audio systems requiring synchronized processing.
  • Low Distortion: The device maintains a low level of total harmonic distortion (THD), which is crucial for maintaining the integrity of the original audio signal.
  • Robust Temperature Range: Designed to operate in a wide range of temperatures, the TDA7334 is suitable for use in various environments, from the comfort of a living room to the demanding conditions of a vehicle.

Applications

The TDA7334's versatility makes it an excellent choice for a wide array of applications, including:

  • Car audio systems
  • Home theater receivers
  • Public address systems
  • Professional audio equipment

Technical Specifications

  • Supply Voltage: The device operates on a typical supply voltage, making it compatible with standard power supplies.
  • Package: The TDA7334 comes in a user-friendly package that simplifies the integration process into various hardware designs.
  • Interface: It features an intuitive interface that allows for easy control and communication with other components in the system.

The TDA7334 is a testament to STMicroelectronics' commitment to providing high-quality audio processing solutions. Its blend of performance, reliability, and flexibility makes it a top choice for designers looking to elevate the audio experience in their products.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess