Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-PowerSOIC (0.433", 11.00mm Width)
Case / Package PowerSO-20
Family Name TDA7391
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 620
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936308-TDA7391LVPD
Ultra Librarian 3D Model Ultra Librarian TDA7391LVPD CAD Model

Description

STMicroelectronics TDA7391LVPD Audio Amplifier

The TDA7391LVPD from STMicroelectronics is a state-of-the-art audio amplifier designed for high-quality sound applications. This innovative product is a testament to STMicroelectronics' commitment to providing advanced technology solutions in the audio domain. The TDA7391LVPD is particularly suitable for car radio and Hi-Fi applications, offering an exceptional audio experience for users seeking both power and fidelity in their audio systems.

Key Features

  • High Output Power: The TDA7391LVPD delivers a robust output power, ensuring that it can drive a wide range of speakers, delivering clear and potent sound even at high volumes.
  • Low Distortion: It is designed to minimize distortion, allowing for the purest audio reproduction. This makes it ideal for audiophiles and those who demand the highest quality sound.
  • Multiple Protection Systems: The device includes various protection systems such as short-circuit protection and thermal shutdown, ensuring the longevity and reliability of both the amplifier and the speakers it drives.
  • Flexibility: With its versatile application range, the TDA7391LVPD can be used in various configurations, catering to the needs of different audio system designs.
  • Minimal External Components: The amplifier has been designed to work with a minimal number of external components, simplifying the design and integration process for audio system manufacturers.

Applications

The TDA7391LVPD is an ideal choice for a variety of applications, including:

  • Car audio systems
  • Hi-Fi home audio systems
  • Public address systems
  • Portable audio devices

About STMicroelectronics

STMicroelectronics is a global semiconductor leader delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. ST's products are found in a wide array of applications, ranging from automotive and industrial to communications and consumer electronics. With a relentless drive for innovation and a commitment to quality, STMicroelectronics continues to set the standard in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
TWO-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIER | IC DIGITAL AMP 2CH AUTO 64-TQFP
Lowest to €20.0727
ECAD model for TAS5412TPHDRQ1
Texas Instruments
IC AMP CLASS D STER 25W 48HTSSOP
Lowest to €0.5452
ECAD model for TAS5751MDCA
Texas Instruments
IC AMP CLASS D STER 25W 48HTQFP
Lowest to €26.6286
ECAD model for TAS5713PHP
Texas Instruments
IC AMP D MONO/STER 105W 44HTSSOP
Need more? Email Us
ECAD model for TPA3220DDW
Texas Instruments
IC AMP D MONO/STER 300W 64HTQFP
Lowest to €12.7595
ECAD model for TAS5615PHD
National Semiconductor (TI)
AUDIO AMPLIFIER
Lowest to €12.0185
ECAD model for LM4905LD
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10QFN
Lowest to €1.0680
ECAD model for MP1720DQ-216-LF-Z
Texas Instruments
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Lowest to €22.0686
ECAD model for TAS6424RQDKQRQ1
National Semiconductor (TI)
AUDIO AMPLIFIER, 2.65W, 1 CHANNE
Lowest to €1.1430
ECAD model for LM4673TM

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €19.3856 €58.1567
7+ €15.9061 €111.3427
10+ €15.4090 €154.0900
14+ €14.9120 €208.7680
18+ €14.4150 €259.4700
24+ €12.9237 €310.1692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,301 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention