EN
  • EN
  • DE

TDA7419

Part No TDA7419
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR AUD 3BAND S028
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 4
Supply Voltage - Operating 8 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SO
Win Source Part Number 032071-TDA7419
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7419 CAD Model

Description

The TDA7419 is a high-performance signal processor specifically designed for car radio applications by STMicroelectronics, a global semiconductor leader. This advanced audio processor incorporates sophisticated features to provide superior sound quality and extensive control over the car audio experience.

Key Features

  • 3 Band Equalizer: The TDA7419 comes with a 3-band equalizer with adjustable gain and Q-factor, allowing for precise sound tailoring to match listener preferences and compensate for the acoustic characteristics of the car’s interior.
  • Input Multiplexer: The device features an input multiplexer with three stereo inputs and one mono input, providing flexibility in connecting multiple audio sources.
  • Volume Control: It includes a step volume control that ranges from -79dB to +15dB, giving users fine control over the audio level.
  • Soft Step: The soft step function ensures smooth volume transitions, avoiding abrupt changes that can be jarring to listeners.
  • Speaker Control: Independent speaker control is possible with the TDA7419, allowing for balance and fader adjustments to optimize the sound stage within the vehicle.
  • Beeper: An integrated beeper function is available for audible feedback, useful for navigation prompts or system alerts.

Technical Specifications

  • Supply voltage range: 6V to 10.5V
  • Low distortion and low noise due to the BiCMOS technology
  • Integrated subwoofer output
  • I²C bus control interface

The TDA7419 processor is housed in a compact 28-pin SO package, making it suitable for space-constrained automotive environments. Its robust design ensures reliable performance under the challenging conditions typical of automotive applications, including temperature fluctuations and electrical disturbances.

With its array of features and STMicroelectronics' commitment to quality, the TDA7419 is an ideal choice for automotive manufacturers and aftermarket audio system designers looking to enhance the in-car listening experience.

You May Also Be Interested in

STMicroelectronics
Lowest to $34.9254
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Texas Instruments
Lowest to $9.6370
STMicroelectronics
Lowest to $24.7389
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2512 $52.5120
24+ $4.3087 $103.4088
36+ $4.1740 $150.2640
50+ $4.0394 $201.9700
65+ $3.9047 $253.8055
86+ $3.5008 $301.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess