EN
  • EN
  • DE

TDA7438D

Part No TDA7438D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description THREE BANDS DIGITALLY CONTROLLED AUDIO PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Function Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 6 V ~ 10.2 V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 1266203-TDA7438D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7438
Introduction Date April 27, 1999
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7438D CAD Model

Description

The TDA7438D by STMicroelectronics is a sophisticated digital controlled audio processor designed to meet the demanding requirements of modern car radio systems and Hi-Fi systems. This integrated circuit offers an unparalleled level of control and performance for audio applications where quality and reliability are paramount.

Key Features

  • Three Stereo Inputs: The TDA7438D provides three stereo inputs with selectable gain, allowing for seamless switching between audio sources.
  • Volume Control: It features a precise volume control with a muted function, ensuring that users can adjust the audio output to their exact preferences.
  • Bass, Midrange, and Treble Control: Users can fine-tune the sound profile with independent control over the bass, midrange, and treble frequencies.
  • Loudness Function: An integrated loudness function is available, which can be configured via the I2C bus, enhancing the listening experience at low volume levels.
  • Four Speaker Attenuators: The device includes four independent speaker attenuators, each with independent mute function.
  • I2C Bus Control: All of the functions of the TDA7438D can be controlled through the I2C bus interface, providing ease of integration with microcontrollers and other digital systems.

Applications

The TDA7438D is ideal for a range of audio applications, including:

  • Car Radio Systems
  • Hi-Fi Systems
  • Multi-media Devices

Advanced Technology

Utilizing cutting-edge technology, the TDA7438D ensures low noise and distortion levels, providing a crystal-clear audio experience. Its small package design allows for integration into compact systems without compromising on functionality or audio quality.

Easy to Use

With a user-friendly interface and comprehensive datasheet, the TDA7438D is designed to be easily incorporated into a wide array of audio systems by engineers and designers alike.

STMicroelectronics' commitment to quality and innovation is evident in the TDA7438D, making it a top choice for audio processing in both consumer and professional markets.

You May Also Be Interested in

Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Texas Instruments
Lowest to $2.0045
Texas Instruments
Lowest to $3.4344
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess