Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Volume Control
Applications Professional Audio
Number of Channels 6
Supply Voltage - Operating 4.75 V to 10 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications -79dB
Case / Package 20-SO
Win Source Part Number 216006-TDA7448
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7448 CAD Model

Description

STMicroelectronics TDA7448 - 6-channel Volume Controller IC

The TDA7448 from STMicroelectronics is a cutting-edge integrated circuit designed for the modern audio enthusiast. This powerful 6-channel volume controller is specifically engineered to provide high-quality sound control in a variety of audio applications. Its main function is to allow the user to adjust the volume level of six individual audio channels independently, making it an ideal choice for sophisticated home theater systems, car audio setups, and professional audio mixing equipment.

At the heart of the TDA7448 lies a sophisticated processor that offers a wide volume control range from -79dB to 0dB, which can be adjusted via a simple I2C bus interface. This digital interface not only simplifies the control of the volume levels but also ensures precise and noise-free adjustments, leading to an optimal listening experience. Furthermore, the device features a mute function that can be activated for each channel, providing additional flexibility in managing audio output.

The TDA7448 is designed with the end-user in mind, offering a low distortion path for audio signals and a low noise floor, which is essential for maintaining the integrity of the audio signal. The device operates over a wide supply voltage range, making it compatible with a variety of systems without the need for additional power regulation components.

For ease of integration into existing designs, the TDA7448 comes in a compact SO28 package, which is both space-saving and conducive to efficient PCB layout. This small form factor, combined with the low external component count required for operation, makes the TDA7448 a highly attractive solution for designers looking to optimize board space while delivering superior audio performance.

Whether you're designing a high-fidelity home audio system, a complex car audio setup, or professional-grade audio mixing equipment, the TDA7448 from STMicroelectronics offers the control, quality, and reliability needed to create an exceptional audio experience. Its combination of advanced features and ease of use makes it a top choice for audio volume control solutions.

You May Also Be Interested in

Texas Instruments
3-V VOICE-BAND AUDIO PROCESSORS VBAPE
Lowest to $3.2490
ECAD model for TLV320AC36
Mitsubishi
2CH 4 MODE PRESET EQUALIZER
Need more? Email Us
ECAD model for M62415FP
Maxim Integrated
IC SUPP CLICK-POP 9-UCSP
Need more? Email Us
ECAD model for MAX9890BEBL+T
ON Semiconductor
Need more? Email Us
ECAD model for LC7538JMD
Renesas Electronics America
Lowest to $2.2599
ECAD model for R2A15909SP
Rohm Semiconductor
Audio Sound Processor for home audio
Lowest to $0.7244
ECAD model for BD3870FS
Renesas Electronics America
Need more? Email Us
ECAD model for M61546FP
Renesas Electronics America
6ch Electronic Volume with 10 Input Selectors
Need more? Email Us
ECAD model for M61531FP
AKM Semiconductor Inc.
Lowest to $47.4783
ECAD model for AK4116VN-L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.8164 $70.3476
21+ $6.4135 $134.6835
32+ $6.2129 $198.8128
44+ $6.0126 $264.5544
56+ $5.8121 $325.4776
75+ $5.2109 $390.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 9 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention