EN
  • EN
  • DE

TDA7448TR-1LF

Part No TDA7448TR-1LF
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 216008-TDA7448TR-1LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7448TR-1LF CAD Model

Description

The TDA7448TR-1LF is a cutting-edge audio processor developed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This component is specifically designed for modern audio applications, providing advanced features for sound control and enhancement. It is an ideal choice for high-performance audio systems, including home theaters, car audio systems, and professional audio equipment.

Key Features

  • 7-Band Audio Processor: The TDA7448TR-1LF offers a seven-band graphic equalizer for precise audio tuning. Each band can be adjusted independently, allowing for a customized listening experience and superior sound quality.
  • Input Multiplexer: This device includes an input selector that supports multiple audio sources, making it versatile for different audio setups and configurations.
  • Volume Control: With integrated volume control functionality, users can easily adjust the output level to suit their preferences without the need for additional components.
  • Serial Control Interface: The TDA7448TR-1LF is equipped with an I²C serial bus interface, enabling simple and efficient communication with microcontrollers or other digital systems for control purposes.
  • Low Distortion: This audio processor is designed to maintain low levels of total harmonic distortion (THD), ensuring high-fidelity audio reproduction.
  • Low Noise: The device's low noise characteristics contribute to a clean and clear audio output, enhancing the overall listening experience.

Applications

The TDA7448TR-1LF is suitable for a wide range of audio applications, including but not limited to:

  • Home theater systems
  • Car audio systems
  • Hi-Fi audio setups
  • Professional sound mixing and equalization equipment

Technical Specifications

The TDA7448TR-1LF operates over a supply voltage range of 4.5V to 10.5V, making it compatible with various power supply configurations. Its operating temperature range is from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Package and Quality

This product comes in a surface-mount package, specifically in a TSSOP configuration, which is suitable for automated assembly processes. STMicroelectronics ensures high-quality standards for their products, and the TDA7448TR-1LF is no exception, meeting stringent industry quality and performance benchmarks.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Texas Instruments
Lowest to $2.0045
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0619 $58.1761
46+ $2.5121 $115.5566
72+ $2.4336 $175.2192
99+ $2.3550 $233.1450
127+ $2.2765 $289.1155
170+ $2.0420 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess