EN
  • EN
  • DE

APT100M50J

Part No APT100M50J
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 103A SOT227 / N-Channel 500 V 103A (Tc) 960W (Tc) Chassis Mount SOT-227
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 103A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 38mOhm @ 75A, 10V
Vgs(th) (Max) @ Id 5V @ 5mA
Gate Charge (Qg) (Max) @ Vgs 620 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 24600 pF @ 25 V
Power Dissipation (Max) 960W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package SOT-227
Package / Case SOT-227-4, miniBLOC
Base Product Number APT100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names APT100M50JMI,APT100M50JMI-ND
Standard Package 1
Win Source Part Number 1224338-APT100M50J
Ultra Librarian 3D Model Ultra Librarian APT100M50J CAD Model

Description

Microchip APT100M50J Power Transistor

The APT100M50J is a state-of-the-art power transistor module designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This robust module is engineered to deliver high levels of performance and reliability for a wide range of power applications.

This device is a part of the power MOS 7 series, which is renowned for its high-speed switching capabilities and energy-efficient operation. The APT100M50J is specifically tailored to meet the demanding requirements of high-power systems, offering a maximum drain-source voltage (Vds) of 500V and a continuous drain current (Id) of 100A, making it an ideal choice for applications requiring high current handling and voltage endurance.

The APT100M50J features a low on-resistance (Rds(on)) which minimizes conduction losses, thus enhancing overall system efficiency. The device's advanced silicon technology provides superior thermal performance, ensuring stability and longevity even under high temperature operating conditions. The module's design also incorporates an isolated package, which offers excellent electrical isolation and simplifies the assembly process.

With its fast switching speed and low gate charge, the APT100M50J is perfectly suited for applications such as switch-mode power supplies, motor drives, and other power conversion systems. Its rugged design enables it to withstand harsh environments and demanding usage scenarios, which is a critical aspect for industrial and automotive applications.

Microchip Technology's commitment to quality ensures that the APT100M50J meets stringent standards, providing designers with a reliable and high-performance component. With its combination of efficiency, durability, and power, the APT100M50J stands out as an excellent choice for your power management solutions.

Key Features:

  • High Drain-Source Voltage (Vds): 500V
  • High Continuous Drain Current (Id): 100A
  • Low On-Resistance (Rds(on))
  • High-Speed Switching Capabilities
  • Isolated Package for Easy Integration
  • Superior Thermal Performance

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess