EN
  • EN
  • DE

TDA7463A

Part No TDA7463A
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description LOW VOLTAGE TONE CONTROL DIGITALLY CONTROLLED AUDIO PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Function Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 1.8 V ~ 3 V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
RoHS State Request Verification
Win Source Part Number 1266211-TDA7463A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7463A
Introduction Date January 01, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7463A CAD Model

Description

The TDA7463A from STMicroelectronics is a cutting-edge audio processor that integrates multiple features to enhance the audio experience in automotive and consumer audio applications. This advanced IC is designed to process audio signals efficiently and with high fidelity, making it an ideal choice for manufacturers looking to upgrade their audio systems.

Key Features

  • Audio Processing: The TDA7463A offers sophisticated audio processing capabilities, including volume control, balance, and tone control (bass and treble).
  • Input Multiplexer: It includes an input multiplexer with three stereo inputs and one mono input, allowing for flexible connectivity with various audio sources.
  • Output Flexibility: The device provides two independent speaker outputs that can be configured for different audio setups.
  • Low Distortion: It is engineered to produce low levels of noise and distortion, ensuring a clear and high-quality audio output.
  • I²C Bus Control: The TDA7463A can be controlled via the I²C bus, offering an easy interface for adjusting settings and functions.

Applications

The versatility of the TDA7463A makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Car radio systems
  • Hi-Fi systems
  • Mini and micro audio systems
  • TV sound systems

Technical Specifications

The TDA7463A operates over a wide supply voltage range and is housed in a compact package, making it easy to integrate into various designs. It has a low quiescent current and features standby and mute functions for power saving. The device is also designed to be robust against ESD, ensuring reliability in challenging environments.

Conclusion

With its comprehensive set of features and capabilities, the STMicroelectronics TDA7463A stands out as a versatile and high-performance audio processor. Whether for automotive entertainment systems or high-fidelity home audio, the TDA7463A delivers the quality and functionality required for an exceptional audio experience.

You May Also Be Interested in

Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Texas Instruments
Lowest to $9.6370
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Texas Instruments
Lowest to $3.4344
STMicroelectronics
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $2.0045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess