EN
  • EN
  • DE

TDA7490AP

Part No TDA7490AP
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case HSSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 749990-TDA7490AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7490AP CAD Model

Description

The TDA7490AP from STMicroelectronics is a high-performance, high-power integrated circuit designed specifically for quality audio applications. This versatile amplifier IC is perfect for creating compact and efficient audio solutions with its impressive power output and minimal external component requirements.

Key Features

  • High Output Power: Capable of delivering up to 25W per channel into 8 Ohms with excellent audio quality, making it suitable for a wide range of audio applications.
  • Multiwatt15 Package: Encased in a Multiwatt15 package, the TDA7490AP ensures efficient heat dissipation and space-saving design, ideal for compact audio systems.
  • Wide Supply Voltage Range: Designed to operate over a broad supply voltage range from 8V to 36V, providing flexibility in various power environments and applications.
  • Mute and Standby Functions: Includes mute and standby functions that allow for reduced power consumption and noise when the amplifier is not in use.
  • Differential Inputs: The differential input stage helps to minimize common-mode noise, ensuring a clean and stable audio signal.

Applications

The TDA7490AP is suitable for an array of audio applications, including:

  • Home theater systems
  • Active speakers
  • Television audio systems
  • Mini and micro audio systems
  • Professional audio equipment

Performance and Quality

STMicroelectronics has designed the TDA7490AP with performance and reliability in mind. The device features low harmonic distortion and low noise, resulting in high-fidelity audio reproduction. Its robust design also ensures long-term reliability, making it a preferred choice for manufacturers and audio enthusiasts alike.

Overall, the TDA7490AP stands out as a powerful and efficient solution for modern audio amplification needs, backed by the trusted manufacturing and design expertise of STMicroelectronics.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess