EN
  • EN
  • DE

TDA7563AH

Part No TDA7563AH
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 4 x 50W multifunction quad power amplifier with built-in diagnostics feature
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 75W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -55°C ~ 150°C (TJ)
Manufacturer Package 27-Flexiwatt (Horizontal)
Package 27-Flexiwatt (Formed Leads)
Win Source Part Number 1266245-TDA7563AH
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7563A
Introduction Date February 07, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TDA7563AH CAD Model

Description

STMicroelectronics TDA7563AH Multifunction Quad Power Amplifier

The TDA7563AH is a cutting-edge multifunction quad power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance audio amplifier integrates a plethora of features aimed at delivering superior sound quality and efficiency, making it an ideal choice for automotive audio applications.

At the heart of the TDA7563AH lies STMicroelectronics' proprietary BCD (Bipolar/CMOS/DMOS) technology, which enables the device to deliver an outstanding power output with high efficiency and reduced heat dissipation. The amplifier is capable of driving a 4 x 50W output power into 4 ohms at 14.4V, which can be a game-changer for in-car entertainment systems requiring high fidelity and powerful sound reproduction.

The device boasts an impressive array of features including a MOSFET output stage, standby and mute functions, and a clip detector. Furthermore, it is equipped with a built-in diagnostic system that provides valuable feedback on the status of the speaker and the amplifier, ensuring reliable operation and protection against faults.

One of the key advantages of the TDA7563AH is its flexibility. It can operate in various configurations, such as single-ended or bridge-tied loads, allowing designers to tailor the audio system to specific requirements. Additionally, its I2C bus control interface facilitates seamless integration with modern automotive infotainment systems, providing enhanced control and customization options.

The TDA7563AH also prioritizes safety and reliability with its multiple protection features, including short-circuit protection, thermal overload protection, and a load dump voltage surge capability. These safeguards ensure the amplifier's robust performance even in the challenging electrical environment of a vehicle.

With its superior audio performance, robust design, and advanced diagnostic and protection features, the TDA7563AH from STMicroelectronics stands out as a premier choice for automotive audio amplification. It is a testament to STMicroelectronics' commitment to delivering high-quality audio solutions that enhance the in-car listening experience.

For more technical specifications and application guidance, designers and audio enthusiasts can refer to the comprehensive datasheet available on the STMicroelectronics website.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1430 $60.5720
9+ $12.4250 $111.8250
13+ $12.0367 $156.4771
18+ $11.6484 $209.6712
23+ $11.2602 $258.9846
30+ $10.0953 $302.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess