EN
  • EN
  • DE

TDA7563BPDTR

Part No TDA7563BPDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 4 x 50W multifunction quad power amplifier with built-in diagnostics feature | IC AMP QUAD MULTIFUNC POWERSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 75W x 4 at 2Ohm
Supply Voltage (V) 8V ~ 18V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -55°C ~ 150°C
Supplier Device Package PowerSO-36
Manufacturer Package PowerSO-36 Exposed Top Pad
Family Part Number TDA7563B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 735145-TDA7563BPDTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA7563B
Introduction Date October 05, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TDA7563BPDTR CAD Model

Description

STMicroelectronics TDA7563BPDTR Audio Amplifier

The TDA7563BPDTR from STMicroelectronics is a multifunctional, high-performance audio power amplifier integrated circuit designed to deliver exceptional sound quality with high power efficiency. This state-of-the-art audio amplifier is part of the TDA7563 series, which is widely acclaimed for its ability to drive high power output to speakers while maintaining low distortion levels and providing robust protection features.

The TDA7563BPDTR is capable of operating at a wide range of supply voltages, making it highly versatile for use in various automotive and consumer audio applications. It can deliver up to 4 x 50W of continuous RMS output power into 4-ohm loads, ensuring a powerful and immersive listening experience. Furthermore, the device incorporates a flexible mute and standby function, allowing users to easily manage the power consumption and enhance the overall efficiency of their audio systems.

This audio amplifier is equipped with a built-in advanced BCD (Bipolar/CMOS/DMOS) technology, which allows for the integration of analog and digital circuits on the same chip. This technology improves the signal processing capabilities and provides a superior audio performance with minimal noise interference. The TDA7563BPDTR also features a clip detector, which helps to prevent speaker damage by monitoring the output signal for any potential clipping that could lead to distortion.

For safety and reliability, the TDA7563BPDTR comes with a comprehensive set of protection systems. These include short-circuit protection, thermal overload protection, and a diagnostic system that can detect and report various fault conditions. These features ensure that the amplifier operates within safe parameters, thus prolonging the lifespan of both the IC and the connected speakers.

Offered in a PowerSSO-36 package, the TDA7563BPDTR is designed for ease of integration into existing and new audio system designs. Its compact form factor and high integration level make it an excellent choice for designers looking to create high-quality audio systems with a reduced component count and simplified PCB layout.

Overall, the TDA7563BPDTR from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for any high-fidelity automotive or consumer audio application.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1634 $60.6536
8+ $14.1852 $113.4816
11+ $13.6960 $150.6560
16+ $12.7177 $203.4832
21+ $12.2286 $256.8006
26+ $11.7395 $305.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess