EN
  • EN
  • DE

TDA7571

Part No TDA7571
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description STPDACsw - Fully digital high efficiency power audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 216038-TDA7571
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7571 CAD Model

Description

STMicroelectronics TDA7571 - High Performance Automotive Audio Amplifier

The TDA7571 is a state-of-the-art automotive audio amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This robust and efficient integrated circuit is engineered to deliver exceptional sound quality and reliability for automotive sound systems, making it an ideal choice for car manufacturers and audio enthusiasts alike.

With its advanced technology, the TDA7571 provides high output power with superior audio performance, ensuring crisp and clear sound reproduction even at high volume levels. The amplifier is capable of driving a wide range of speakers, offering flexibility in audio system design.

Key Features:

  • High Output Power: Capable of delivering substantial power to drive various speaker configurations for an immersive audio experience.
  • Low Distortion: Ensures pure sound quality with minimal distortion, preserving the integrity of the audio signal.
  • Thermal Protection: Integrated thermal protection safeguards the amplifier from overheating, enhancing the durability of the product.
  • Short-Circuit Protection: Offers peace of mind with built-in short-circuit protection, preventing damage to the amplifier and connected speakers.
  • Multiple Operating Modes: Supports various operating modes, allowing for flexible integration into different audio system architectures.

Applications:

  • Car audio systems
  • Automotive entertainment units
  • High-fidelity in-vehicle sound applications

The TDA7571 is designed with a focus on energy efficiency, featuring a low quiescent current that helps to reduce battery drain when the audio system is not in active use. Additionally, the amplifier is constructed to meet the rigorous standards of the automotive industry, ensuring robust performance in a wide range of environmental conditions.

STMicroelectronics' commitment to quality is evident in the TDA7571, which is manufactured with the highest standards to deliver both performance and reliability. Whether upgrading an existing car audio system or building a new one, the TDA7571 is an excellent choice for those seeking superior audio amplification in a vehicle environment.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,677 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess