EN
  • EN
  • DE

TDA7716N

Part No TDA7716N
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO CAR 44LQFP / Audio Channel 44-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number TDA7716
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 523566-TDA7716N
Ultra Librarian 3D Model Ultra Librarian TDA7716N CAD Model

Description

STMicroelectronics TDA7716N Car Radio Signal Processor

The TDA7716N is a high-performance signal processor specifically designed for advanced car radio systems, brought to you by STMicroelectronics, a global semiconductor leader. This integrated circuit is engineered to meet the rigorous demands of modern automotive audio applications, ensuring superior sound quality and a rich audio experience for users on the go.

At the heart of the TDA7716N lies its advanced digital signal processing capabilities. The device features a powerful 24-bit DSP core, which allows for sophisticated audio processing functions such as equalization, crossover filtering, and dynamic range compression. These features enable customization of the audio output to suit the acoustics of the vehicle's interior and the preferences of the listener, resulting in an immersive and tailored audio experience.

The TDA7716N incorporates a 3-band parametric equalizer, which gives users precise control over the tonal balance of the audio system. This level of control allows for the compensation of any acoustic shortcomings within the vehicle, ensuring that music and spoken content can be enjoyed to their fullest potential. Additionally, the device includes a loudness function, which adapts the audio output to compensate for the human ear's sensitivity at different volume levels, enhancing the listening experience at lower volumes.

With a built-in FM/AM tuner, the TDA7716N ensures seamless radio reception, featuring advanced noise blanking and multipath detection to minimize interference and signal distortion. This guarantees clear and consistent radio performance, even in areas with challenging reception conditions.

Designed with the automotive environment in mind, the TDA7716N is built to withstand the temperature extremes and vibrations typical of in-car use. Its robust construction and adherence to automotive quality standards mean that it not only delivers exceptional audio performance but also offers reliable and long-lasting operation.

For manufacturers and designers of car audio systems, the TDA7716N offers a flexible and high-quality solution that can elevate the in-car entertainment experience. Its integration into a car audio system promises to deliver an exceptional audio journey for every passenger, making every drive a more enjoyable and memorable experience.

You May Also Be Interested in

Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Texas Instruments
Lowest to $3.8651
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2227 $59.1178
34+ $3.4650 $117.8100
52+ $3.3564 $174.5328
72+ $3.2490 $233.9280
92+ $3.1404 $288.9168
124+ $2.8159 $349.1716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess