Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Video
Applications PAL
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 16-PowerDIP
Win Source Part Number 1266307-TDA8215B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8215B
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian TDA8215B CAD Model

Description

Introducing the TDA8215B from STMicroelectronics

The TDA8215B is a high-performance integrated circuit designed and manufactured by the renowned STMicroelectronics, a global leader in semiconductor solutions. This versatile chip is specifically engineered to cater to the demanding needs of the television and monitor display industry, offering a robust and reliable solution for horizontal and vertical deflection in color TVs.

Key Features

  • Integrated Vertical Deflection System: The TDA8215B includes a vertical deflection booster that provides a high drive current, ensuring crisp and stable images on the screen.
  • Power Amplifier: With its built-in power amplifier, the chip can directly drive the deflection yoke, including those found in larger screen TVs, reducing the need for additional external components.
  • Thermal Protection: It comes equipped with thermal protection circuitry that safeguards the IC from overheating, thereby enhancing its reliability and lifespan.
  • Flexible Supply Voltage: The device operates on a wide range of supply voltages, making it adaptable to various power environments and systems.
  • Compact Package: The TDA8215B is available in a compact package, allowing for a more streamlined design of the end product, saving space on the PCB.

Applications

The TDA8215B is primarily used in the deflection circuits of color television receivers. Its robust design and integrated features make it an ideal choice for:

  • Standard and high-definition televisions
  • Computer monitors
  • Display units requiring precise deflection control

Why Choose the TDA8215B?

STMicroelectronics' commitment to quality and innovation is evident in the TDA8215B. This IC not only simplifies the design process but also enhances the overall performance of the display unit. Its integration of multiple functions into a single chip reduces the component count, leading to cost savings and improved reliability for manufacturers. The TDA8215B is a testament to STMicroelectronics' dedication to providing advanced solutions that meet the evolving needs of the electronics industry.

For engineers and designers looking for a dependable and high-quality vertical deflection solution, the TDA8215B from STMicroelectronics stands out as an excellent choice, combining performance, efficiency, and reliability in one compact package.

You May Also Be Interested in

ON Semiconductor
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC VIDEO FILTER 2CHAN 8SOIC
Need more? Email Us
ECAD model for FMS6400CS1
ON Semiconductor
IMAGE SENSOR MONO CMOS / Video Processor IC SMPTE 81-VFBGA (6.5x6.5) Package
Need more? Email Us
ECAD model for AP0101AT2L00XPGA0-TR
M/A-Com Technology Solutions
SMPTE Coaxial Cable Interface
Need more? Email Us
ECAD model for M21215G-16
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
Texas Instruments
DIGITAL TV TUNER IC
Need more? Email Us
ECAD model for SN761646
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Need more? Email Us
ECAD model for BU16024KV
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7006
ECAD model for TS3DV20812RHHR
Rohm Semiconductor
Video signal switcher
Lowest to $0.5653
ECAD model for BA7613F

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6144 $65.0592
44+ $2.9650 $130.4600
68+ $2.8731 $195.3708
94+ $2.7800 $261.3200
121+ $2.6868 $325.1028
162+ $2.4100 $390.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention