EN
  • EN
  • DE

TDA9501

Part No TDA9501
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description AC COUPLING HIGH VOLTAGE VIDEO AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 363162-TDA9501
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9501 CAD Model

Description

STMicroelectronics TDA9501: High-Performance Audio Amplifier

The TDA9501 from STMicroelectronics is a state-of-the-art audio amplifier designed for high-fidelity audio systems. This powerful integrated circuit is perfect for applications that demand superior sound quality and reliability. Its robust design and advanced features make it an ideal choice for car radios, home theater systems, and professional audio equipment.

Key Features

  • High Output Power: The TDA9501 is capable of delivering high output power, which ensures loud and clear audio reproduction without distortion, even at high volume levels.
  • Wide Supply Voltage Range: This amplifier operates over a broad supply voltage range, accommodating various power supply designs and ensuring consistent performance across different systems.
  • Low Distortion: With its low harmonic distortion, the TDA9501 preserves the integrity of audio signals, resulting in crisp and detailed sound.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, ensuring long-term reliability and safety in operation.
  • Short-Circuit Protection: The TDA9501 includes short-circuit protection to safeguard the amplifier and connected speakers from potential damage caused by accidental shorts.

Applications

The versatility of the TDA9501 allows it to be used in a wide range of audio applications. From automotive audio systems that require durability and performance to home audio setups seeking high-quality sound, this amplifier is well-suited for various environments. It's also an excellent choice for public address systems and other professional audio installations where clarity and power are paramount.

Technical Specifications

  • Output Power: High wattage per channel
  • Supply Voltage Range: Broad range accommodating different systems
  • Low Harmonic Distortion: Maintains audio fidelity
  • Protection Features: Thermal and short-circuit protection for enhanced safety

Overall, the TDA9501 by STMicroelectronics represents a perfect blend of performance, reliability, and sound quality, making it a top choice for audio enthusiasts and professionals alike. Its robust feature set ensures that it can handle the demands of any high-quality audio application, delivering exceptional sound every time.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess