EN
  • EN
  • DE

TA7508P

Part No TA7508P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description QUAD OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353780-TA7508P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7508P CAD Model

Description

The TA7508P is a single operational amplifier (op-amp) manufactured by Toshiba. This versatile op-amp is designed for general-purpose applications requiring stable and reliable amplification. It is known for its ease of use and robust performance in various electronic circuits.

Applications

  • General-Purpose Amplifiers: Suitable for a wide range of amplification needs in electronic circuits.
  • Signal Conditioning: Used to modify and prepare signals for further processing.
  • Active Filters: Employed in filter circuits to shape the frequency response of signals.
  • Oscillators: Can be configured as oscillators to generate various waveforms.
  • Instrumentation: Used in measurement and control systems.

Features

  • Single Operational Amplifier: Contains one independent op-amp in a single package.
  • High Input Impedance: Minimizes loading effects on the input signal source.
  • Low Output Impedance: Provides a strong and stable output signal.
  • Wide Supply Voltage Range: Operates effectively with various power supply voltages.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.

Benefits

  • Versatile Amplification: Suitable for a broad range of electronic applications.
  • Stable Performance: Delivers reliable operation in different operating conditions.
  • Ease of Use: Internal compensation simplifies circuit design and implementation.
  • Reduced Circuit Complexity: Single op-amp configuration simplifies circuit design.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

The TA7508P is commonly available in a DIP (Dual In-Line Package), facilitating easy prototyping and breadboarding. Key electrical characteristics include a moderate gain bandwidth product, suitable for audio and general-purpose signal processing, and a typical slew rate that ensures adequate performance for many applications. This op-amp is designed to operate over a specified temperature range, ensuring reliable performance in various environments. The input bias current and input offset voltage are typically low, contributing to accurate and stable amplification.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess