Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 3V @ 40mA, 10A
Collector Cut-off Current(Max) 2mA
Typical Gain (hFE) (Min) 1000 @ 5A, 4V
Maximum Power Dissipation 125W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-218
Win Source Part Number 121812-TIP146
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TIP146 CAD Model

Description

The TIP146 from STMicroelectronics is a PNP power transistor that is designed to handle high power and current, making it an ideal choice for a variety of applications in power regulation and switching. This silicon Epitaxial-Base transistor is housed in a TO-220 plastic package, which is universally preferred for all commercial-industrial applications at power dissipation levels up to approximately 70 watts.

Key Features

  • High Current Handling: The TIP146 is capable of handling collector currents up to -10 A, which makes it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of -80 V, it can withstand significant voltage without breakdown, offering reliable performance in circuits with high voltage requirements.
  • Complementary NPN Type: It has a complementary NPN type transistor, the TIP141, providing flexibility in designing push-pull, complementary configurations.
  • Low Saturation Voltage: The device features low collector-emitter saturation voltage, which reduces power loss and improves efficiency during operation.
  • Robust Thermal Performance: The TO-220 package enhances thermal performance and contributes to the overall reliability of the transistor under high-power conditions.

Applications

The TIP146 is versatile and can be used in a wide range of applications, such as:

  • Power linear and switching applications.
  • Audio amplifiers and high-fidelity audio output stages.
  • DC-DC converters and power supply regulation circuits.
  • Motor control circuits, including servo controls and power drivers.

Technical Specifications

Parameter Value Collector-Base Voltage (VCBO) -100 V Collector-Emitter Voltage (VCEO) -80 V Emitter-Base Voltage (VEBO) -5 V Collector Current (IC) -10 A Total Power Dissipation (Ptot) 70 W Operating and Storage Junction Temperature Range (TJ, Tstg) -65 to 150 °C

With its robust performance and reliability, the TIP146 PNP power transistor from STMicroelectronics is a solid choice for designers seeking a component that can deliver high power in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT26 T&R
Need more? Email Us
ECAD model for ZXT13P40DE6QTA
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to €0.2145
ECAD model for CMUT2907A TR PBFREE
Diodes Incorporated
TRANS PNP 80V 0.5A SOT23-3
Lowest to €0.4025
ECAD model for MMBTA56Q-7-F
Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to €0.0815
ECAD model for DSC5A01T0L
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to €0.0154
ECAD model for MMBT4401Q
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to €4.0246
ECAD model for MMST5551Q-7-F
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to €0.0349
ECAD model for MMBTA06Q
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to €0.0333
ECAD model for BC817-40-AU_R1_000A1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.8090 €63.3159
80+ €1.4844 €118.7504
125+ €1.4382 €179.7697
170+ €1.3918 €236.5982
220+ €1.3453 €295.9571
295+ €1.2061 €355.8108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,930 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention