EN
  • EN
  • DE

TIP145

Part No TIP145
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 10A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 3V @ 40mA, 10A
Collector Cut-off Current(Max) 2mA
Typical Gain (hFE) (Min) 1000 @ 5A, 4V
Maximum Power Dissipation 125W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-218
Win Source Part Number 127294-TIP145
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TIP145 CAD Model

Description

The TIP145 from STMicroelectronics is a silicon PNP power transistor designed for use in a wide array of general-purpose amplification and switching applications. This robust semiconductor device is part of a series that has been engineered to deliver high performance and reliability, making it an ideal choice for designers and engineers looking to build efficient and durable electronic circuits.

Key Features

  • High Current Capability: The TIP145 is capable of handling collector currents up to -15 A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of -60 V, this transistor can withstand significant voltage without breakdown, ensuring stable operation under a range of conditions.
  • Complementary NPN Type: The TIP145 is complemented by the TIP140, TIP141, and TIP142 NPN transistors, allowing for flexibility in designing push-pull or other complementary configurations.
  • Low Saturation Voltage: The low collector-emitter saturation voltage reduces power dissipation and improves efficiency, which is crucial for power regulation and switching applications.
  • Monolithic Construction: The monolithic integration of the transistor provides excellent thermal performance and contributes to the device's overall reliability.
  • Darlington Configuration: The TIP145 features a built-in Darlington configuration, which offers high current gain and reduces the base drive requirements.

Applications

The TIP145 is versatile and can be used in a variety of applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control systems
  • Audio amplifiers
  • Relay and solenoid drivers

Package and Quality

The TIP145 is offered in a TO-247 package, which provides excellent power dissipation capabilities. STMicroelectronics is committed to delivering high-quality products, and the TIP145 is no exception, meeting stringent industry standards for performance and reliability. Whether for prototyping or mass production, the TIP145 is a dependable choice for efficient power control in electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess