Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 4V @ 20mA, 5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 3A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1107257-TIP127FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP127FP CAD Model

Description

STMicroelectronics TIP127FP - PNP Power Transistor

The TIP127FP is a robust PNP power transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This transistor is part of the TIP series, known for their reliability and performance in power switching applications. Encased in a TO-220FP package, the TIP127FP provides a compact design with enhanced thermal characteristics suitable for a variety of electronic circuits.

Key Features

  • High Collector-Emitter Voltage: The TIP127FP has a maximum collector-emitter voltage (V<sub>CEO) of -100V, making it ideal for high-voltage applications.
  • Collector Current: It can handle a continuous collector current (I<sub>C) of up to -5A, ensuring robust performance in demanding situations.
  • Complementary NPN Type: The transistor is complemented by an NPN type, providing flexibility in designing push-pull configurations and other complementary circuits.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which reduces power loss and improves efficiency during operation.
  • Monolithic Construction: With its monolithic construction, the TIP127FP offers improved thermal and electrical stability.

Applications

The TIP127FP is suitable for a wide range of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications
  • Relay drivers

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) -100V Collector Current (I<sub>C) -5A Power Dissipation (P<sub>D) 65W Operating Junction Temperature (T<sub>j) -65 to 150°C Package Type TO-220FP

Overall, the TIP127FP by STMicroelectronics is a reliable choice for designers looking for a PNP power transistor capable of handling significant power levels with high voltage and current capabilities. Its robust package and complementary NPN type make it versatile for various electronic designs.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
Zetex Semiconductors
PNP SILICON POWER (SWITCHING) TRANSISTOR 
Lowest to $0.3014
ECAD model for FCX790A
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,320 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention