STMicroelectronics TL064C Low-Power JFET-Input Operational Amplifier
The TL064C is a low-power JFET-input operational amplifier, which is part of the industry-standard TL06x series of operational amplifiers. Manufactured by STMicroelectronics, a leader in semiconductor solutions, the TL064C offers a perfect balance between low power consumption and high performance, making it an excellent choice for a wide array of electronic applications.
This operational amplifier features four internally compensated amplifiers designed to offer a broad range of operating conditions. The JFET input stage ensures low input bias and offset currents, which is particularly beneficial for applications requiring high input impedance and low power dissipation. The TL064C operates over a wide range of power supply voltages, from +/-3V to +/-15V, while maintaining a typical low supply current of 200 µA per amplifier, which is significantly lower than the industry standard for operational amplifiers.
The device offers a high slew rate of 3.5 V/µs and a wide bandwidth of 1 MHz, which are critical parameters for fast signal amplification and accurate response in feedback control systems, audio processing, and filter design. Its excellent phase margin and gain bandwidth make it a reliable choice for high-fidelity applications and analog signal conditioning.
The TL064C is available in multiple package options, including the compact SO-14 and DIP-14 packages, providing flexibility for various PCB layouts and space-constrained environments. Its robust design ensures reliable operation over an extended industrial temperature range from -40°C to +85°C, suitable for challenging operating conditions.
Overall, the TL064C from STMicroelectronics represents a versatile solution for designers looking for an op-amp that combines low power consumption with high-performance characteristics. Its wide range of applications includes sensor interfaces, portable devices, active filters, and general-purpose analog signal conditioning. With STMicroelectronics' reputation for quality and reliability, the TL064C is a dependable component for both commercial and industrial electronic designs.