EN
  • EN
  • DE

TL7702ACD1/A

Part No TL7702ACD1/A
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR SUPPLY VOLT 8-SOIC / Processor Supervisor 2.53V 1 Active High/Active Low 8-Pin SO N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 2.53V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 796897-TL7702ACD1/A
Popularity Medium
Supply and Demand Status Limited
Family Name TL7702A
Introduction Date August 23, 1996
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TL7702ACD1/A CAD Model

Description

The TL7702ACD1/A from STMicroelectronics is a dedicated voltage supervisor IC designed to provide precise monitoring of supply voltages in digital systems. This component is particularly useful in applications where maintaining the correct operation voltage is critical for system reliability and performance.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, making it suitable for a variety of applications.
  • Reset Time Delay: It features an adjustable delay time which provides designers with the flexibility to set the reset activation period according to system requirements.
  • Low Power Consumption: The TL7702ACD1/A is designed for low power consumption, which helps in reducing the overall power budget of the system.
  • High Precision Voltage Detection: The voltage supervisor ensures high precision in monitoring the supply voltage, triggering a reset whenever the voltage falls below a predefined threshold.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliable performance under various environmental conditions.

Applications

The TL7702ACD1/A is versatile and can be used in numerous applications such as:

  • Microprocessor or Microcontroller systems
  • Power management systems
  • Portable and battery-operated devices
  • Data storage and communication systems

Package and Quality

The device comes in a compact SOIC-8 package, which is suitable for space-constrained applications. STMicroelectronics is known for its commitment to quality, and the TL7702ACD1/A is designed to meet high-quality standards, ensuring reliability and performance in your electronic designs.

Whether you are designing a critical power management system or need a reliable voltage supervisor for your digital device, the TL7702ACD1/A from STMicroelectronics provides the features and reliability you need to ensure your system operates without interruption.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4747 $59.3375
300+ $0.3904 $117.1200
460+ $0.3777 $173.7420
635+ $0.3650 $231.7750
820+ $0.3534 $289.7880
1,095+ $0.3165 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess