Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1271974-TPDV1240
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPDV1240 CAD Model

Description

The TPDV1240 is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This robust semiconductor device is capable of switching on and off currents up to 40A, making it a suitable choice for heavy-duty operations. With a maximum operating voltage of 1200V, the TPDV1240 can handle high-power circuits, ensuring reliability in the toughest conditions.

Key Features

  • High Current Rating: The TPDV1240 can handle continuous on-state currents up to 40A, making it ideal for industrial applications.
  • High Voltage Capability: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 1200V, the device can be used in circuits with high peak voltages.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) that ensures reliable switching.
  • Snubberless Technology: The triac features snubberless technology, which simplifies circuit design and reduces component count.
  • High Commutation Capability: The TPDV1240 is capable of handling high commutation performances, beneficial for inductive loads.
  • Package: Available in a TO-220AB insulated package, the TPDV1240 offers a high level of insulation and heat dissipation.

Applications

The TPDV1240 is versatile and can be used in a wide range of applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Home appliances
  • Heating systems
  • Static relays
  • AC phase control
  • Industrial power tools

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TPDV1240 is no exception. It is designed to meet the stringent requirements of industrial applications and has been rigorously tested to ensure high reliability. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Overall, the TPDV1240 from STMicroelectronics is a powerful triac that offers designers a reliable and efficient solution for controlling high-power AC loads in various applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
WeEn Semiconductors
NOW WEEN - BT236X-600 - 4 QUADRA
Need more? Email Us
ECAD model for BT236X-600,127
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC 800V 16A D2PAK
Lowest to $1.1994
ECAD model for BTA316B-800C,118
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
Littelfuse Inc.
TRIAC SENS GATE 400V 1A DO214
Need more? Email Us
ECAD model for Q4N3RP
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
WeEn Semiconductors
NOW WEEN - BTA201-600B - 3 QUADR
Need more? Email Us
ECAD model for BTA201-600B,112
WeEn Semiconductors
TRIAC 1KV 8A TO220F
Need more? Email Us
ECAD model for BTA208X-1000C0/L01

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0460 $56.1840
9+ $11.5249 $103.7241
14+ $11.1648 $156.3072
19+ $10.8046 $205.2874
24+ $10.4445 $250.6680
33+ $9.3640 $309.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention