EN
  • EN
  • DE

TS1872IDT

Part No TS1872IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.8MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1.8MHz
Current - Input Bias 70nA
Voltage - Input Offset 100μV
Operating Supply Current 500μA
Channel Output Current 80mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035003-TS1872IDT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS1872IDT CAD Model

Description

Introducing the STMicroelectronics TS1872IDT Operational Amplifier

The TS1872IDT is a cutting-edge operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance device is tailored for a broad range of applications, offering exceptional accuracy and low power consumption. It is an ideal choice for designers looking to enhance the efficiency and reliability of their electronic circuits.

Key Features

  • Low Power Consumption: The TS1872IDT is optimized for low-voltage operations, making it an energy-efficient solution that contributes to longer battery life in portable devices.
  • Rail-to-Rail Output: Its rail-to-rail output capability allows for a wide dynamic range, ensuring maximum signal amplitude and better performance in a variety of applications.
  • High Gain Bandwidth: With its high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for audio processing, filtering, and other signal conditioning tasks.
  • Stable Operation: The TS1872IDT is designed for stability and reliability, ensuring consistent performance even under varying conditions.
  • Low Input Offset Voltage: The precision of the op-amp is highlighted by its low input offset voltage, which reduces error and enhances overall system accuracy.

Applications

The versatility of the TS1872IDT makes it a perfect fit for numerous applications, including:

  • Portable and battery-powered devices
  • Analog signal conditioning
  • Sensor interfaces
  • Active filtering
  • Audio electronics
  • Automotive control systems

Technical Specifications

The TS1872IDT comes in a small, surface-mount package that is easy to integrate into a variety of circuit designs. It operates over a wide temperature range, ensuring reliability in even the most demanding environments. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

With its robust feature set and flexible application range, the STMicroelectronics TS1872IDT operational amplifier stands out as a superior choice for engineers and designers seeking to optimize their electronic systems. Its combination of low power consumption, high precision, and wide bandwidth makes it a versatile and efficient component for any project requiring signal amplification or processing.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0314 $51.5700
120+ $0.8463 $101.5560
185+ $0.8199 $151.6815
255+ $0.7934 $202.3170
330+ $0.7670 $253.1100
440+ $0.6876 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess