EN
  • EN
  • DE

TS331ICT

Part No TS331ICT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.6 V to 5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.04μA @ 5V
Current - Output (Typ) 93mA @ 5V
Current - Quiescent (Max) 26μA
CMRR, PSRR (Typ) 79dB CMRR
Propagation Delay (Max) 720ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 043344-TS331ICT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS331ICT CAD Model

Description

Introducing the TS331ICT Precision Comparator from STMicroelectronics

The TS331ICT is a high-performance, single voltage comparator designed by the renowned electronics manufacturer STMicroelectronics. This precision device is notable for its low power consumption and wide voltage range, making it an ideal choice for a variety of electronic applications. From industrial to automotive, and even consumer electronics, the TS331ICT offers the reliability and efficiency needed for critical signal comparison tasks.

Key Features

  • Wide Single Supply Voltage Range: The TS331ICT operates on a wide supply voltage range from 2V to 36V or dual supplies (±1V to ±18V), offering great versatility in both single and dual supply operations.
  • Low Supply Current: With a typical low supply current of 20 µA, this comparator is optimized for systems where power efficiency is crucial, helping to extend battery life in portable devices.
  • Low Input Bias Current: The device boasts a low input bias current, ensuring high accuracy and minimal impact on the rest of the circuit.
  • Fast Response Time: The TS331ICT provides a typical response time of 1.3 µs, enabling rapid signal processing and timely system responses.
  • Open-Collector Output: The open-collector output allows for wired-AND connections and is capable of interfacing with different logic levels, offering greater flexibility in design.

Applications

The TS331ICT is well-suited for a range of applications, including:

  • Limit Comparators
  • Voltage Monitoring
  • Level Shifters
  • Window Comparators
  • Analog-to-Digital Converters (ADCs)
  • General Purpose Signal Detection

Package and Quality

The TS331ICT comes in a small outline package (SOIC) that allows for efficient use of board space. STMicroelectronics adheres to rigorous quality standards, ensuring that each component meets the highest reliability requirements for industrial and automotive grade applications.

Whether you're designing a simple control system or an intricate monitoring solution, the TS331ICT from STMicroelectronics is a dependable choice that offers precision, low power consumption, and versatility. Its performance and features ensure that your electronic designs are efficient, reliable, and capable of meeting the demands of modern technology.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Lowest to $12.6623
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0186 $50.9300
120+ $0.8358 $100.2960
190+ $0.8097 $153.8430
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6791 $302.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess