EN
  • EN
  • DE

TS334IYDT

Part No TS334IYDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R QUAD 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Comparator General Purpose Open Drain 14-SO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name TS334
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TS334IYDT-ND, 497-14417-1, 497-14417-2, 497-14417-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901179-TS334IYDT
Ultra Librarian 3D Model Ultra Librarian TS334IYDT CAD Model

Description

Introducing the STMicroelectronics Product TS334IYDT

The TS334IYDT is a cutting-edge, precision quad comparator designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance component is crafted for applications that require fast and reliable voltage level detection. With its low power consumption and wide voltage range, the TS334IYDT is an ideal choice for a variety of electronic devices, including control systems, logic voltage translators, and battery-powered gadgets.

Key Features

  • Wide Operating Voltage Range: The device operates over a wide range of supply voltages from 2.7V to 16V, making it versatile for use in multiple applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TS334IYDT ensures minimal drain on power sources, which is crucial for battery-operated devices.
  • High Precision: The comparator boasts excellent accuracy, providing reliable performance for critical applications that depend on precise voltage comparisons.
  • Push-Pull Outputs: The device features push-pull outputs that deliver a stable logic signal without the need for an external pull-up resistor.
  • Fast Response Time: With its quick response to input voltage changes, the TS334IYDT is perfect for applications that require rapid switching.

Applications

The versatility of the TS334IYDT allows it to be integrated into a wide array of electronic systems. It is particularly well-suited for:

  • Power supply control circuits
  • Window comparators
  • Voltage monitoring in battery chargers
  • Level shifters for digital logic interfaces
  • Automotive and industrial electronics

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the TS334IYDT is no exception. Manufactured with robust design techniques and comprehensive testing, this product is designed to meet the high standards expected by industry professionals. Whether you're designing consumer electronics or industrial machinery, the TS334IYDT offers the performance and durability needed for your applications.

Conclusion

The TS334IYDT from STMicroelectronics is a testament to the company's dedication to innovation and excellence in the field of semiconductor design. By incorporating this high-quality quad comparator into your electronic designs, you can achieve enhanced precision, efficiency, and reliability. Explore the capabilities of the TS334IYDT and elevate your projects to the next level.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $12.4752
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $7.0051
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0054 $50.2700
110+ $0.9417 $103.5870
165+ $0.9099 $150.1335
240+ $0.8463 $203.1120
310+ $0.8145 $252.4950
385+ $0.7827 $301.3395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess