EN
  • EN
  • DE

TS372IN

Part No TS372IN
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP LP DUAL CMOS VOLT 8 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 1pA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 375μA
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 037603-TS372IN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS372IN CAD Model

Description

    

The TS372IN is a high-performance, quad operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This precision device is designed to offer a perfect balance of features, making it suitable for a wide range of applications in consumer, industrial, and automotive sectors.

  

Key Features

  
        
  • Low Power Consumption: The TS372IN is optimized for low-voltage operations, ensuring minimal power consumption without compromising performance.
  •     
  • Wide Range of Supply Voltages: This op-amp can operate with a supply voltage range of 3V to 16V, providing flexibility in various circuit configurations and applications.
  •     
  • High Input Impedance: With a high input impedance, the TS372IN minimizes the loading effect on the input signal source, preserving signal integrity.
  •     
  • Stable Performance: The op-amp is designed for stability and reliability, offering consistent performance across a range of operating conditions.
  •   
  

Applications

  

The TS372IN's versatility makes it an ideal choice for a multitude of applications, including:

  
        
  • Signal Conditioning
  •     
  • Active Filtering
  •     
  • Audio Processing
  •     
  • Data Acquisition Systems
  •     
  • Control Systems
  •     
  • Automotive Electronics
  •   
  

Technical Specifications

                    Parameter        Value                            Number of Channels        4                    Input Offset Voltage        2 mV                    Supply Voltage Range        3V to 16V                    Operating Temperature Range        -40°C to +125°C              

STMicroelectronics' TS372IN is a robust and dependable quad op-amp that offers an excellent combination of features, ensuring high performance in a variety of electronic circuits. Whether for professional or hobbyist use, the TS372IN stands out as a top choice for those seeking quality and versatility in their operational amplifier requirements.

You May Also Be Interested in

SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $7.0051
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Renesas Electronics America
Lowest to $1.8203
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3539 $60.9255
105+ $1.1110 $116.6550
165+ $1.0762 $177.5730
225+ $1.0415 $234.3375
290+ $1.0069 $292.0010
385+ $0.9027 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess