EN
  • EN
  • DE

TS831-5IZ

Part No TS831-5IZ
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description MICROPOWER VOLTAGE SUPERVISOR RESET ACTIVE LOW | IC SUPERVISOR RESET 4.33V TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20μs Typical Response Time
Voltage - Threshold 4.33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number TS831
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1274510-TS831-5IZ
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS831-5IZ CAD Model

Description

Introducing the TS831-5IZ Voltage Detector from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the TS831-5IZ, a precision micro-power voltage detector designed for a wide range of applications. This robust component is engineered to provide reliable monitoring of supply voltages, ensuring that electronic devices operate within their intended voltage ranges.

Key Features

  • High Precision: The TS831-5IZ offers a precise detection threshold, making it ideal for applications requiring accurate voltage monitoring.
  • Low Power Consumption: With its micro-power consumption, this voltage detector is perfect for battery-powered and portable devices, helping to extend their operational lifespan.
  • Wide Operating Voltage Range: It can operate over a broad voltage range, providing versatility for use in various systems without compromising performance.
  • Temperature Stability: The device is characterized by excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The TS831-5IZ is suitable for a multitude of applications, including but not limited to:

  • Microprocessor reset circuits
  • Power failure detection
  • Battery-backed memory retention
  • System battery life and health monitoring
  • Portable and battery-powered electronics

Technical Specifications

The device comes in a compact TO-92 package, which makes it easy to integrate into various circuit designs. It features a threshold voltage typically set at 5V, which is crucial for systems that rely on a stable 5V supply. Additionally, the TS831-5IZ boasts a low supply current, further enhancing its efficiency in power-sensitive applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS831-5IZ voltage detector is no exception, having undergone rigorous testing to meet industry standards for reliability and performance. Customers can trust this component to offer stability and longevity in their electronic designs.

For engineers and designers looking for a reliable voltage detection solution, the TS831-5IZ from STMicroelectronics offers the perfect blend of precision, efficiency, and versatility. Whether it's for consumer electronics, automotive systems, or industrial controls, this voltage detector stands ready to enhance the safety and reliability of your power-sensitive applications.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1543 $65.2344
18+ $6.6909 $120.4362
27+ $6.4819 $175.0113
37+ $6.2728 $232.0936
48+ $6.0638 $291.0624
64+ $5.4366 $347.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess