EN
  • EN
  • DE

TS914IN

Part No TS914IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ RRO 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 10mV
Operating Supply Current 400μA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 1114527-TS914IN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS914IN CAD Model

Description

The TS914IN is a highly efficient, rail-to-rail input/output quad operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This device is tailored to meet the rigorous demands of modern electronic circuits, offering a blend of features that make it an excellent choice for a wide range of applications.

Key Features

  • Low Power Consumption: The TS914IN is designed for power-sensitive applications, with a low supply current that minimizes power usage without compromising performance.
  • Rail-to-Rail Input and Output: This feature enables the amplifier to operate effectively with a wide range of input signals and to provide a maximum output swing, which is particularly beneficial in single-supply operations.
  • Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 2.7V to 16V, accommodating various power supply configurations and ensuring versatility across different applications.
  • High Output Current: Capable of delivering a substantial output current, the TS914IN is suitable for driving heavier loads when necessary.
  • Low Input Offset Voltage: With a low input offset voltage, the operational amplifier ensures high accuracy and stability in signal amplification.
  • Stable with Capacitive Loads: The TS914IN is designed to maintain stability even when driving capacitive loads, making it a robust choice for complex circuits.

Applications

The versatility of the TS914IN allows it to be used in a variety of applications, including:

  • Portable devices and battery-powered applications due to its low power consumption.
  • Analog signal conditioning because of its rail-to-rail capability and low offset voltage.
  • Audio electronics, where wide bandwidth and high output current are essential.
  • Control systems and sensors, where precision and stability are required.
  • Automotive and industrial electronics, benefiting from its robustness and wide voltage range.

In conclusion, the TS914IN from STMicroelectronics is a versatile and efficient quad operational amplifier that delivers high performance for a multitude of electronic applications. Its combination of low power consumption, wide supply voltage range, and rail-to-rail input/output makes it an ideal choice for designers seeking a reliable and adaptable op-amp solution.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $71.6418
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0776 $66.4656
13+ $9.0899 $118.1687
20+ $8.8057 $176.1140
28+ $8.5216 $238.6048
36+ $8.2375 $296.5500
47+ $7.3851 $347.0997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess