EN
  • EN
  • DE

TS922IN

Part No TS922IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 3mV
Operating Supply Current 2mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1114529-TS922IN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS922IN CAD Model

Description

The TS922IN is a high-performance operational amplifier from STMicroelectronics, designed to deliver outstanding audio performance and direct-drive capability. This device is part of the BiCMOS series, which means it benefits from the combination of both Bipolar and CMOS technologies, offering an excellent trade-off between speed and power consumption.

Key Features

  • Rail-to-Rail Input and Output: The TS922IN can handle signals that approach the supply voltage range, providing increased dynamic range in various applications.
  • Low Noise: With its low noise characteristics, this operational amplifier is an excellent choice for high-fidelity audio applications and other noise-sensitive circuits.
  • Low Distortion: The device provides low harmonic distortion, which is crucial for maintaining signal fidelity in audio and instrumentation applications.
  • High Output Current: Capable of delivering a significant amount of current to the load, making it suitable for driving headphones or other low-impedance devices directly.
  • Stable with Capacitive Loads: The TS922IN is designed to be stable even when driving capacitive loads, which is important for applications like active filters or integrators.

Applications

The TS922IN operational amplifier is versatile and can be used in a wide range of applications, including:

  • High-quality audio amplification
  • Active filters
  • Sensor signal conditioning
  • Professional microphones
  • Battery-powered devices
  • Portable communication devices

Technical Specifications

The TS922IN operates from a supply voltage range of 2.7V to 12V, making it suitable for various electronic circuits, from battery-operated devices to industrial equipment. It features a typical input offset voltage of 900 µV and a low input bias current, ensuring precision in measurement and control systems. With a wide bandwidth and fast slew rate, this operational amplifier is capable of handling high-speed signals effectively.

Conclusion

STMicroelectronics' TS922IN operational amplifier is a high-quality component that offers a blend of performance, efficiency, and versatility. Whether for professional audio, portable devices, or precision instrumentation, the TS922IN is an excellent choice for designers looking for a reliable and high-performing op-amp.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess