Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 35nA
Voltage - Input Offset 6mV
Supply Current 950μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS951
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274577-TS951ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS951ID CAD Model

Description

The TS951ID is a cutting-edge operational amplifier (op-amp) developed by STMicroelectronics, a global semiconductor leader known for its high-performance integrated circuits. This op-amp is designed to offer a perfect blend of power efficiency and precision, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Power Consumption: The TS951ID is optimized for low-voltage operations, requiring minimal power supply, which ranges from 2.7V to 12V, thus ensuring energy-efficient performance in battery-powered devices.
  • High Output Drive Capability: Despite its low power consumption, this op-amp is capable of delivering a substantial output current, making it suitable for driving a variety of loads.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing very close to the power supply rails, maximizing the dynamic range in applications.
  • Excellent Speed-Power Ratio: It boasts an impressive speed-power ratio, providing a gain-bandwidth product of 1.3MHz while maintaining low power consumption.
  • Stable and Accurate: The TS951ID is designed for stability and accuracy, with a phase margin of 60 degrees and a low input offset voltage, which enhances the precision of the circuit.

Applications

The versatility of the TS951ID makes it suitable for a multitude of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Sensor signal conditioning
  • Active filtering
  • Medical instrumentation

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.7V to 12V Gain-Bandwidth Product 1.3MHz Output Current High Input Offset Voltage Low Package SO-8

The TS951ID from STMicroelectronics is a robust, high-performance operational amplifier that is both power-efficient and highly versatile, suitable for a wide array of modern electronic applications.

You May Also Be Interested in

Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.1655
ECAD model for RS621KXF
Texas Instruments
IC OPAMP GP 1MHZ 8MICROSMD / Op Amp Dual Low Power Amplifier ±13V/26V 8-Pin Thin uSMD T/R
Lowest to $0.8922
ECAD model for LM2904ITPX/NOPB
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 10MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Lowest to $5.4179
ECAD model for LTC6262HMS#PBF
Maxim Integrated
IC OPAMP GP 1.4MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Need more? Email Us
ECAD model for ICL7611BCSA+
Intersil
IC OPAMP GP 1MHZ 8SOIC / Op Amp Single Low Noise Amplifier ±20V/40V 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for ISL28107FBZ-T7A
Texas Instruments
IC OPAMP GP 350KHZ RRO 14SOIC / Op Amp Quad Low Power Amplifier R-R O/P ±7.5V/15V 14-Pin SOIC Tube
Need more? Email Us
ECAD model for LPC660IM/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $4.8101
ECAD model for LMV611MG/NOPB
Texas Instruments
IC OPAMP GP 135MHZ RRO 6SOT / Op Amp Single GP R-R O/P ±5.5V/11V 6-Pin TSOT-23 T/R
Lowest to $4.0790
ECAD model for LMH6611MK/NOPB
Intersil
IC OPAMP GP 2MHZ RRO 8MSOP / Op Amp Dual Micropower Amplifier R-R I/O 5.5V 8-Pin MSOP Tube
Lowest to $0.8660
ECAD model for ISL28213FUZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.9178 $74.5890
11+ $12.2400 $134.6400
17+ $11.8571 $201.5707
23+ $11.4755 $263.9365
30+ $11.0926 $332.7780
40+ $9.9452 $397.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,990 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention