Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 381967-TSA1002CFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA1002CFT CAD Model

Description

Introducing the TSA1002CFT from STMicroelectronics

The TSA1002CFT is a state-of-the-art product from STMicroelectronics, designed to deliver superior performance in a wide range of applications. As a leading semiconductor company, STMicroelectronics is renowned for its innovative approach to technology, and the TSA1002CFT is no exception. This product is part of STMicroelectronics' extensive portfolio of integrated circuits and is tailored to meet the rigorous demands of the modern electronics industry.

Key Features

  • High-Performance: The TSA1002CFT is built to offer exceptional performance, ensuring that it can handle complex tasks with ease.
  • Energy Efficient: With energy efficiency in mind, this product is designed to consume minimal power, making it ideal for battery-powered applications.
  • Compact Design: The compact footprint of the TSA1002CFT allows it to be integrated into space-constrained designs without compromising on functionality.
  • Robust Construction: Manufactured with durability in mind, the TSA1002CFT can withstand the challenges of harsh operating environments.

Applications

The versatility of the TSA1002CFT makes it suitable for a diverse array of applications. It is commonly used in:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Medical equipment

Technical Specifications

The TSA1002CFT boasts an impressive set of technical specifications that underscore its capabilities:

  • Input Voltage Range: [Insert Voltage Range]
  • Operating Temperature Range: [Insert Temperature Range]
  • Output Power: [Insert Power Rating]
  • Package Type: [Insert Package Information]

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The TSA1002CFT undergoes rigorous testing to ensure it meets the company's stringent standards for reliability and performance. Customers can trust that they are receiving a product that will serve them well over its intended lifespan.

Support and Resources

Customers can access a wealth of resources to assist with the integration of the TSA1002CFT into their projects. STMicroelectronics provides detailed datasheets, application notes, and technical support to facilitate a smooth design-in process.

For those looking to incorporate cutting-edge technology into their designs, the TSA1002CFT from STMicroelectronics is an excellent choice that offers reliability, efficiency, and performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7607AP
Mini-Circuits
Need more? Email Us
ECAD model for T1-1T
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7359P
IXYS
Need more? Email Us
ECAD model for T1885-1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA735339F
Atmel
Need more? Email Us
ECAD model for T2313V-10MUCL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7324
Toshiba Semiconductor and Storage
1.26-V Adjustable High-Precision Shunt Regulators
Need more? Email Us
ECAD model for TA76432FT
Toshiba Semiconductor and Storage
QUAD OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TA7508P

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention