EN
  • EN
  • DE
  • IT

TSH344IDT

Part No TSH344IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER TRPL VID 340MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Buffer
Number of Circuits 3
-3db Bandwidth 340MHz
Slew Rate 740 V/μs
Operating Supply Current 10.1mA
Channel Output Current 93mA
Supply Voltage - Operating 3 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 038516-TSH344IDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH344IDT CAD Model

Description

The TSH344IDT from STMicroelectronics is a high-performance quadruple operational amplifier that is designed to offer a perfect blend of speed and precision for a wide range of applications. This device is part of STMicroelectronics' commitment to providing advanced integrated circuits for industrial, automotive, and consumer electronics markets.

Key Features

  • High Gain-Bandwidth Product: The TSH344IDT boasts a high gain-bandwidth product of 50MHz, which allows the device to handle a wide range of frequencies, making it suitable for high-speed signal processing.
  • Low Input Offset Voltage: With a low input offset voltage, this operational amplifier ensures accurate signal amplification, minimizing errors in precision applications.
  • Low Power Consumption: Designed for efficiency, the TSH344IDT has a low power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: The device operates across a wide supply voltage range from 2.7V to 5.5V, providing flexibility in various circuit designs.
  • Rail-to-Rail Input/Output: The operational amplifier features rail-to-rail input and output, which maximizes the dynamic range in low-voltage applications.
  • High Output Current: The TSH344IDT can deliver a high output current, making it capable of driving heavier loads when necessary.

Applications

The versatile nature of the TSH344IDT makes it an ideal choice for a multitude of applications, including:

  • Audio Processing
  • Signal Conditioning
  • Active Filtering
  • Data Acquisition Systems
  • Control Systems
  • Automotive Electronics

Quality and Reliability

STMicroelectronics ensures that the TSH344IDT meets the highest quality and reliability standards. The device is rigorously tested to perform under various conditions and is compliant with industry-standard certifications.

Ordering Information

The TSH344IDT is available in a compact SO-14 package and can be ordered through STMicroelectronics' distribution network. For detailed product specifications and ordering information, please refer to the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Freescale Semiconductor - NXP
VIDEO AMPLIFIER, 2 CHANNEL(S), 1
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.5307
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8SSOP
Lowest to $2.7424
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.5214
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
Lowest to $3.9547
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5397 $69.2865
105+ $1.2634 $132.6570
160+ $1.2239 $195.8240
220+ $1.1844 $260.5680
285+ $1.1450 $326.3250
380+ $1.0265 $390.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,778 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess