EN
  • EN
  • DE

MAX2547ELM+

Part No MAX2547ELM+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIERS RF RECEIVER / Video Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 210028-MAX2547ELM+
Ultra Librarian 3D Model Ultra Librarian MAX2547ELM+ CAD Model

Description

MAX2547ELM+ - Maxim Integrated

The MAX2547ELM+ is a highly integrated, state-of-the-art RF transceiver component designed by Maxim Integrated, aimed at addressing the demanding requirements of the wireless communication market. This advanced transceiver is ideal for multimode applications, including 3G and 4G cellular base stations, wireless local loop, and other high-performance wireless systems.

Key Features:

  • High Integration: The MAX2547ELM+ integrates a complete RF-to-baseband receive path, VCOs, fractional-N PLLs, baseband filters, and a baseband receive path onto a single chip, significantly reducing the bill of materials and simplifying design.
  • Wide Frequency Range: It operates over a wide frequency range, accommodating various global communication standards and allowing for flexible design options.
  • Low Noise Figure: The device features a low noise figure, which translates to improved receiver sensitivity and overall system performance.
  • High Linearity: The transceiver maintains high linearity, which is essential for handling high-order modulation schemes and ensuring signal integrity.
  • Programmable: With its programmable baseband filters and gain settings, the MAX2547ELM+ offers designers the flexibility to tailor the device to specific application needs.

Performance Specifications:

  • Integrated fractional-N frequency synthesizers
  • High dynamic range to cope with complex signal environments
  • Low power consumption for energy-efficient designs

Applications:

  • 3G/4G Cellular Base Stations
  • Wireless Local Loop Systems
  • Wireless Infrastructure
  • Software Defined Radios (SDR)

The MAX2547ELM+ is available in a compact, lead-free, 100-pin TQFP-EP package, which is suitable for space-constrained applications while providing excellent thermal performance. Maxim Integrated's commitment to quality and reliability ensures that the MAX2547ELM+ is a smart choice for designers looking to create robust, high-performance wireless communication systems.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess