EN
  • EN
  • DE

TSM103IDT

Part No TSM103IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Special Purpose
Description IC AMPLIFIER 8SO / Amplifier IC Power Management 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Amplifier
Applications Power Management
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSM103
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 382473-TSM103IDT
Ultra Librarian 3D Model Ultra Librarian TSM103IDT CAD Model

Description

Product Overview: TSM103IDT from STMicroelectronics

The TSM103IDT is a versatile and integrated device from STMicroelectronics, designed to provide a dual operational amplifier and voltage reference in a single package. This integration makes it an ideal choice for a wide range of applications, including power supply management, battery chargers, and energy-efficient solutions.

Key Features

  • Dual Operational Amplifier: The TSM103IDT includes two internally compensated operational amplifiers with high gain and low power consumption. These op-amps are capable of operating with a single or dual power supply, making them flexible for various circuit configurations.
  • Voltage Reference: Alongside the dual op-amps, the device features a precise voltage reference of 2.5V with a stability of 0.4% at 25°C. This reference voltage is crucial for applications requiring accurate voltage monitoring and regulation.
  • Low Power Consumption: With an emphasis on energy efficiency, the TSM103IDT is designed to operate with a low supply current, thereby reducing the overall power consumption of the system it is used in.
  • Wide Operating Voltage Range: The device can function across a broad range of supply voltages, from 2.7V to 36V, which allows for its use in both low-voltage and high-voltage systems.
  • Extended Temperature Range: It operates over an industrial temperature range from -40°C to +105°C, ensuring reliability and performance under varying environmental conditions.
  • Package Options: The TSM103IDT is available in a compact SO-8 package, which is suitable for space-constrained applications while still offering ease of integration into various circuit designs.

Applications

The TSM103IDT is a highly adaptable component that can be utilized in numerous applications. It is particularly useful in power supply circuits, where precise voltage regulation and operational amplification are necessary. Additionally, it can be employed in battery management systems for charging and monitoring purposes, as well as in control loops where accurate signal amplification is required. Its low power consumption and wide voltage range also make it an excellent choice for portable and energy-sensitive devices.

In summary, the TSM103IDT from STMicroelectronics is a multifunctional component that combines dual operational amplifiers with a precise voltage reference, offering designers a compact, efficient, and reliable solution for a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess