EN
  • EN
  • DE

TSM103AID

Part No TSM103AID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Special Purpose
Description IC AMPLIFIER 8SO / Amplifier IC Power Management 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Amplifier
Applications Power Management
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSM103
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 382468-TSM103AID
Ultra Librarian 3D Model Ultra Librarian TSM103AID CAD Model

Description

The TSM103AID from STMicroelectronics is a versatile and integrated device that combines two operational amplifiers and a voltage reference in a single package. This integration makes it an ideal choice for a wide range of applications, including power supply management, battery chargers, and energy-efficient solutions.

Key Features

  • Dual Operational Amplifiers: The TSM103AID contains two internally compensated operational amplifiers with high gain and low power consumption. These op-amps are designed to operate with a single or dual power supply, making them flexible for various circuit configurations.
  • Precision Voltage Reference: A 2.5V precision voltage reference is included, which offers both stability and low temperature coefficient. This feature is crucial for maintaining accurate voltage regulation in sensitive electronic systems.
  • Low Power Consumption: With an emphasis on energy efficiency, the device boasts low power consumption, which is essential for battery-powered applications and contributes to the overall energy savings in electronic circuits.
  • Wide Operating Voltage Range: The TSM103AID operates over a wide range of power supply voltages, from 2.7V to 36V, or ±1.35V to ±18V in dual supply applications, providing versatility in different system designs.
  • High Input Impedance: The high input impedance ensures minimal loading on the input signal source, preserving signal integrity and making the device suitable for high-impedance sensor interfaces.
  • Low Input Offset Voltage: The low input offset voltage of the operational amplifiers ensures high accuracy in signal amplification, which is critical for precision applications.

Applications

The TSM103AID is designed for a multitude of applications, including:

  • Power supply control and management
  • Battery-powered devices and chargers
  • Energy management systems
  • Automotive and industrial control systems
  • Analog signal conditioning
  • Current sensing circuits

In summary, the TSM103AID from STMicroelectronics is a highly integrated, efficient, and precise device that offers a compact solution for a variety of electronic circuits and systems. Its combination of dual operational amplifiers with a precision voltage reference makes it a valuable component for designers seeking to optimize their power management and signal processing applications.

You May Also Be Interested in

ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess