EN
  • EN
  • DE

LMP8350MAX

Part No LMP8350MAX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description Ultra Low Distortion Fully Differential Precision ADC Driver with Selectable Power Modes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201820-LMP8350MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP8350MAX CAD Model

Description

The LMP8350MAX from Texas Instruments is a versatile and high-performance instrumentation amplifier designed to meet a wide range of application requirements. This precision amplifier is well-suited for applications requiring low noise, high input impedance, and accurate closed-loop gain. Its robust design makes it an ideal choice for industrial, medical, and automotive applications, among others.

Key Features

  • Adjustable Gain: The LMP8350MAX offers a programmable gain array, allowing users to set the gain from 10 V/V to 1000 V/V in precise steps, ensuring flexibility and precision in signal amplification.
  • Low Offset Voltage: With a low input offset voltage, this amplifier provides high accuracy in signal processing, minimizing error and drift over time and temperature variations.
  • High CMRR (Common-Mode Rejection Ratio): The high CMRR of the LMP8350MAX ensures that common-mode signals such as noise and interference are effectively rejected, enhancing measurement accuracy.
  • Wide Supply Range: It operates with a wide single or dual supply range, accommodating a variety of power supply configurations and application needs.
  • Low Distortion: The device exhibits low harmonic distortion, making it suitable for precision audio and signal processing applications.

Applications

The LMP8350MAX is designed to be a flexible component in a multitude of applications. It is commonly used in:

  • Test and measurement systems
  • Data acquisition
  • Medical instrumentation
  • Industrial process control
  • Automotive sensors

Package and Availability

The LMP8350MAX is available in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs. Texas Instruments ensures availability and support for this product, providing comprehensive technical documentation and application assistance.

With its outstanding performance and adaptability, the LMP8350MAX from Texas Instruments stands out as a superior choice for engineers and designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0052 $54.0312
14+ $7.3889 $103.4446
21+ $7.1580 $150.3180
29+ $6.9271 $200.8859
38+ $6.6962 $254.4556
50+ $6.0035 $300.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess