EN
  • EN
  • DE

HT18LG-G

Part No HT18LG-G
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC 16CH ANALOG SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Switch
Number of Circuits 1
Temperature Range - Operating 0°C to 50°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1044161-HT18LG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HT18LG-G CAD Model

Description

The HT18LG-G is a high-performance, low-power CMOS EEPROM integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is meticulously designed for a wide range of applications that require non-volatile memory storage. Whether you're working on consumer electronics, automotive systems, industrial controls, or medical devices, the HT18LG-G offers a reliable and flexible solution to meet your data storage needs.

Key Features

  • Memory Size: The HT18LG-G comes with a generous memory capacity, suitable for storing configuration parameters, calibration data, or small application programs.
  • Write Endurance: This device boasts an impressive write endurance, ensuring a long lifespan even in applications that require frequent data updates.
  • Data Retention: With its excellent data retention capabilities, the HT18LG-G ensures the safety and integrity of your data over extended periods, even without power.
  • Low Power Consumption: Designed for efficiency, it operates on minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • Interface: The EEPROM features a user-friendly interface that simplifies integration into your existing systems and facilitates easy communication with microcontrollers and other digital devices.
  • Package: It is available in a robust package that is engineered to withstand harsh conditions and provide reliable performance throughout its operational lifecycle.

Applications

The versatility of the HT18LG-G allows it to be a perfect fit for a variety of applications. It is commonly used in:

  • Consumer Electronics: Ideal for storing user settings, high scores in games, and other user-specific data.
  • Automotive Systems: Used for storing calibration data, VIN numbers, and other critical vehicle information.
  • Industrial Controls: Helps in saving operational parameters, error logs, and maintaining device state across power cycles.
  • Medical Devices: Trusted for storing patient data, device configuration, and usage history in a secure and reliable manner.

The HT18LG-G is not just a memory component; it is a testament to Microchip Technology's commitment to quality, reliability, and innovation. By choosing the HT18LG-G for your storage needs, you are selecting a product that will deliver consistent performance, durability, and the peace of mind that comes with using a product from a trusted industry leader.

You May Also Be Interested in

Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
MaxLinear Inc
IC
Lowest to $11.1429
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess