EN
  • EN
  • DE

LM13600M

Part No LM13600M
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description Dual Operational Transconductance Amplifiers with Linearizing Diodes and Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 81232-LM13600M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM13600M CAD Model

Description

The LM13600M from Texas Instruments is a versatile, high-performance dual operational transconductance amplifier (OTA) that is designed to offer high-quality, reliable performance across a wide range of applications.

  • Circuit: Monolithic integrated circuit
  • Amplifiers: Two independent, high gain, internally frequency compensated operational amplifiers
  • Transconductance Linearity: Excellent transconductance linearity
  • Noise: Low noise
  • Harmonic Distortion: Low harmonic distortion
  • Supply Voltage Range: Wide supply voltage range
  • Functions: Voltage-controlled amplification, voltage-controlled oscillation, and voltage-controlled filtering
  • Inputs: Differential inputs
  • Outputs: High impedance outputs
  • Slew Rate: High slew rate
  • Interface: Simple, intuitive interface
  • Protection: Built-in protection circuits
  • Power Consumption: Low power consumption
  • Package: Small, compact package

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess