EN
  • EN
  • DE

SY88289ALMG

Part No SY88289ALMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88289A
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521443-SY88289ALMG
Ultra Librarian 3D Model Ultra Librarian SY88289ALMG CAD Model

Description

Introducing the SY88289ALMG from Microchip Technology

The SY88289ALMG is a state-of-the-art, high-speed, low-power limiting post amplifier designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced amplifier is specifically engineered to meet the rigorous demands of high-bandwidth communication systems. With its exceptional performance and reliability, the SY88289ALMG is an ideal choice for applications such as fiber-optic receivers, data communication, and telecommunication networks.

Key Features of the SY88289ALMG

  • High Data Rates: The SY88289ALMG supports data rates up to 3.2Gbps, making it suitable for a wide range of high-speed data transmission applications.
  • Adjustable Output Amplitude: Users can fine-tune the output amplitude through an external resistor, allowing for greater flexibility and optimization for specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, which is critical for high-density systems and helps to minimize thermal challenges.
  • Signal Detection: The amplifier includes a loss-of-signal (LOS) detection feature with an internally settable threshold, providing a reliable method for monitoring signal integrity.
  • Chatter-Free LOS: The built-in chatter-free LOS output ensures stable signal detection, which is crucial for maintaining the integrity of communication systems.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management and system design.
  • Small Footprint: The SY88289ALMG comes in a compact 16-pin MLF® package, making it an excellent choice for space-constrained applications.

Applications

The SY88289ALMG is versatile enough to be used in various high-speed data transmission systems, including:

  • SONET/SDH/ATM
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane data transmission
  • Proprietary data links

With its robust feature set and Microchip Technology's commitment to quality, the SY88289ALMG is an excellent choice for designers looking to incorporate a reliable, high-speed post amplifier into their data communication and telecommunication solutions.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess