EN
  • EN
  • DE

UFX6000-VE-TR

Part No UFX6000-VE-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC USB GRAPHICS CTRLR 225LFBGA / High Speed Graphics Controller USB 2.0 3.3V T/R 225-Pin LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Applications Graphics Controller
Supply Voltage - Operating 1.2V, 1.8V, 3.3V
Case / Package 225-LFBGA (13x13)
Mounting Surface Mount
Win Source Part Number 213713-UFX6000-VE-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UFX6000
ECCN 3A991.a.2
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian UFX6000-VE-TR CAD Model

Description

The UFX6000-VE-TR is a cutting-edge USB graphics controller from Microchip Technology, designed to deliver high-performance video and graphics solutions across a variety of platforms. This versatile and efficient device is ideal for applications requiring the transfer of video and graphical data over USB interfaces, such as portable devices, docking stations, and virtual reality systems.

Key Features

  • High-Quality Video: The UFX6000-VE-TR supports high-resolution video playback, ensuring clear and crisp visuals for an enhanced user experience.
  • USB Interface: With its USB connectivity, this controller provides a convenient and universal solution for video and graphics data transfer, offering flexibility and ease of use for designers and end-users alike.
  • Low Power Consumption: Designed with energy efficiency in mind, the UFX6000-VE-TR minimizes power usage, making it suitable for battery-powered devices where power conservation is critical.
  • Compact Form Factor: The device's small footprint allows for integration into space-constrained applications, providing powerful graphics capabilities without compromising on space.

Applications

The versatility of the UFX6000-VE-TR makes it an excellent choice for a wide range of applications, including:

  • Portable computing devices such as laptops and tablets
  • USB docking stations that require additional video outputs
  • Industrial and medical displays where reliable video performance is necessary
  • Virtual reality peripherals requiring high-speed graphics data transmission

Technical Specifications

The UFX6000-VE-TR is packed with technical features that make it a robust solution for any graphics and video needs:

  • Support for multiple display resolutions
  • High-speed USB 2.0 interface
  • Low-latency video and graphics rendering
  • Compatibility with various operating systems

Microchip Technology's commitment to quality and performance is evident in the UFX6000-VE-TR USB graphics controller, making it a smart choice for developers and manufacturers looking for a reliable and efficient video solution.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9896 $59.9688
8+ $16.4022 $131.2176
11+ $15.8893 $174.7823
16+ $15.3777 $246.0432
20+ $14.8649 $297.2980
27+ $13.3264 $359.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess