EN
  • EN
  • DE

ZL38003GMG2

Part No ZL38003GMG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description AEC with Noise Reduction & Codecs for Digital Hands-Free Communication | IC ECHO CANCEL DUAL CODEC 81CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Echo Cancellation
Interface Serial
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-LBGA
Supplier Device Package 81-CABGA
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 1282923-ZL38003GMG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL38003GMG2 CAD Model

Description

The ZL38003GMG2 is a cutting-edge audio processor from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is specifically designed to provide high-quality audio processing for a wide range of applications, including voice communications, home audio systems, and industrial audio applications.

Key Features

  • Advanced Audio Processing: The ZL38003GMG2 is equipped with sophisticated algorithms that ensure crystal-clear audio quality by reducing noise and improving clarity.
  • Programmable DSP Core: At the heart of the device is a programmable digital signal processor (DSP) core, allowing for customization and flexibility in audio processing tasks.
  • Multiple Audio Interfaces: This processor supports a variety of audio interfaces, making it versatile for integration with different audio systems.
  • Low Power Consumption: Designed for efficiency, the ZL38003GMG2 operates with low power consumption, making it ideal for battery-powered devices.
  • Compact Package: The device comes in a compact 56-pin QFN package, which saves space on the PCB and is suitable for space-constrained applications.

Applications

With its robust feature set, the ZL38003GMG2 is well-suited for a variety of applications. It is an excellent choice for enhancing the audio experience in VoIP phones, conference speakerphones, intercom systems, and hands-free car kits. Additionally, its low power consumption and compact size make it suitable for portable audio devices, smart speakers, and other consumer electronics that require high-quality audio processing.

Technical Specifications

The ZL38003GMG2 is designed to meet the demands of modern audio processing. It features a wide operating temperature range, ensuring reliability and performance under various environmental conditions. The product also complies with industry standards for quality and performance, ensuring seamless integration into existing systems.

For more information on the ZL38003GMG2, including detailed technical specifications, application notes, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3132 $63.9396
7+ $17.4879 $122.4153
11+ $16.9413 $186.3543
15+ $16.3949 $245.9235
19+ $15.8484 $301.1196
25+ $14.2088 $355.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess