EN
  • EN
  • DE

BGD702N,112

Part No BGD702N,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMPLIFIER POWER SOT-115J / Power Doubler CATV Amplifier 750MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 435mA
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770000-BGD702N,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGD702N
Introduction Date October 25, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGD702N,112 CAD Model

Description

The BGD702N,112 is a high-performance silicon NPN bipolar Microwave Transistor designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This transistor is specifically crafted to meet the stringent requirements of modern microwave communication systems.

Key Features

  • Frequency Range: The BGD702N,112 operates at a broad frequency range, making it suitable for various applications in the RF domain.
  • High Gain: It offers high power gain, which is essential for amplification purposes in microwave systems.
  • Efficiency: The product boasts excellent efficiency, ensuring minimal power loss during operation and contributing to the overall performance of the system.
  • Robustness: Designed to withstand tough conditions, it offers a high level of reliability and durability, which is critical for both commercial and industrial applications.

Applications

The versatility of the BGD702N,112 allows it to be used in a wide array of applications. It is an ideal choice for:

  • Base station transmitters for mobile radio.
  • PA drivers in mobile radio systems.
  • RF power amplifiers in GSM, CDMA, and LTE networks.
  • General-purpose RF and microwave amplification.

Quality and Reliability

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The BGD702N,112 is no exception, undergoing rigorous testing to ensure it meets the high-quality benchmarks set by NXP. With a focus on customer satisfaction, NXP provides comprehensive technical support for the BGD702N,112, ensuring that designers can integrate this component seamlessly into their systems.

Environmental Considerations

The BGD702N,112 is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, cadmium, and mercury. This commitment to environmental sustainability makes the BGD702N,112 a conscious choice for eco-friendly designs.

Ordering Information

The product is available with the ordering code BGD702N,112 and is supplied in a bulk package. For detailed information on pricing, availability, and shipping, customers should contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Analog Devices Inc.
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess