EN
  • EN
  • DE

TSV6392AILT

Part No TSV6392AILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Dual GP R-R O/P 5.25V 8-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 2.4 MHz
Mounting SMD (SMT)
Case / Package SOT-23
Common Mode Rejection Ratio 60 dB
Gain Bandwidth Product 2.4 MHz
Height 1.3 mm
Input Bias Current 1 pA
Input Offset Voltage (Vos) 800 µV
Lead Free Yes
Length 3 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.5 V
Mount Surface Mount
Nominal Supply Current 60 µA
Number of Amplifiers 2
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 60 µA
Output Current 72 mA
Output Current per Channel 72 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Slew Rate 1.1 V/µs
Voltage Gain 98 dB
Width 1.75 mm
Win Source Part Number 976583-TSV6392AILT
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSV6392AILT CAD Model

Description

Introducing the TSV6392AILT from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the TSV6392AILT, a high-performance operational amplifier (op-amp) designed for a wide range of applications. This precision op-amp is a perfect choice for those seeking energy efficiency and accuracy in their electronic designs.

Key Features

  • Low Power Consumption: The TSV6392AILT is optimized for low-voltage operations, making it an ideal component for battery-powered applications. Its power conservation capabilities ensure extended battery life without compromising performance.
  • High Precision: With its advanced design, the TSV6392AILT offers excellent accuracy. It features a low input offset voltage, which minimizes errors in signal processing applications, ensuring reliable and precise operation.
  • Wide Bandwidth: This op-amp provides a wide bandwidth, making it suitable for a variety of applications, including audio processing, sensor signal conditioning, and active filtering.
  • Rail-to-Rail Output: The capability to swing its output voltage from rail to rail enhances the dynamic range of the device, allowing for better signal representation, especially in low-voltage applications.

Applications

The versatility of the TSV6392AILT makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Signal conditioning systems
  • Analog filters
  • Medical instrumentation
  • Automotive electronics
  • Consumer electronics

Product Specifications

The TSV6392AILT operates within a supply voltage range of 1.5V to 5.5V, and its low supply current of 29 µA (typical) makes it an efficient solution for power-sensitive designs. It is available in a compact 5-pin SOT23-5 package, which is suitable for space-constrained applications.

STMicroelectronics' commitment to quality ensures that the TSV6392AILT meets the highest standards of reliability and performance. Whether you're developing a sophisticated medical device or a simple audio application, the TSV6392AILT provides the precision and efficiency you need to create innovative and effective solutions.

For detailed technical specifications and application support, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9312 $57.9360
75+ $1.5847 $118.8525
115+ $1.5350 $176.5250
160+ $1.4853 $237.6480
205+ $1.4357 $294.3185
270+ $1.2878 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess