EN
  • EN
  • DE

TSV911AILT

Part No TSV911AILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4.5 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 1pA
Operating Supply Current 820μA
Channel Output Current 35mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035408-TSV911AILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSV911
Introduction Date August 28, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TSV911AILT CAD Model

Description

The TSV911AILT is a high-precision operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This op-amp is part of the TSV911 family, which is renowned for its low-power consumption and high-speed performance. The TSV911AILT is an ideal choice for a wide range of applications, including battery-powered devices, portable equipment, and sensor interfaces.

Key Features

  • Low Power Consumption: The TSV911AILT boasts a low power consumption of only 29 µA at 5 V, making it suitable for energy-sensitive applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 8 MHz, this operational amplifier can handle high-speed signals, ensuring a fast response time in dynamic applications.
  • Stable with Low Capacitive Loads: The device is stable for capacitive loads up to 200 pF, which makes it robust in various circuit configurations.
  • Low Input Offset Voltage: It features a low input offset voltage of 1 mV max (at 25°C), which enhances the accuracy of the amplification process.
  • Wide Supply Voltage Range: The TSV911AILT operates over a wide supply voltage range from 2.5 V to 5.5 V, providing flexibility in different circuit designs.
  • Extended Temperature Range: The device can operate within a temperature range of -40°C to +125°C, making it reliable in extreme conditions.
  • Small Package: Available in a tiny 5-pin SOT23-5 package, the TSV911AILT saves space on printed circuit boards, which is essential for compact electronic designs.

Applications

The versatility of the TSV911AILT allows it to be used in various applications. It is well-suited for analog filters, medical instrumentation, and automotive electronics due to its precision and robustness. Additionally, its low-power characteristics make it an excellent choice for portable devices, such as wearables and mobile phones, where power efficiency is critical.

With its combination of low power, high accuracy, and wide operational range, the TSV911AILT from STMicroelectronics represents a reliable and efficient solution for designers seeking to enhance the performance of their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3302 $51.1810
370+ $0.2710 $100.2700
575+ $0.2625 $150.9375
790+ $0.2540 $200.6600
1,020+ $0.2456 $250.5120
1,365+ $0.2202 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,722 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess