EN
  • EN
  • DE

TSV911IYLT

Part No TSV911IYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TSV911
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-10469-6, -497-10469-2, 497-10469-2, -497-10469-1, 497-10469-1, -497-10469-6, 1805-TSV911IYLTTR, 1805-TSV911IYLTDKR, 1805-TSV911IYLTCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901495-TSV911IYLT
Ultra Librarian 3D Model Ultra Librarian TSV911IYLT CAD Model

Description

Introducing the TSV911IYLT, a cutting-edge operational amplifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This precision op-amp is part of the TSV911 family, which is renowned for its low-power consumption and high-speed operation, making it an ideal choice for a wide range of applications.

Key Features

  • Low Power Consumption: The TSV911IYLT is engineered for efficiency, drawing a mere 29 µA of quiescent current per amplifier. This characteristic makes it perfect for battery-powered applications where power conservation is crucial.
  • High Bandwidth: With a gain-bandwidth product of 8 MHz, this op-amp offers fast and accurate signal processing, which is essential for applications requiring rapid response times and high-frequency operation.
  • Stable Performance: The operational amplifier provides phase margin of 60 degrees and a unity gain stability, ensuring reliable performance across a range of conditions.
  • Low Input Offset Voltage: A low input offset voltage minimizes error in signal amplification, thus enhancing the precision of the end application.
  • Wide Supply Voltage Range: The TSV911IYLT operates over a supply voltage range from 2.5 V to 5.5 V, offering flexibility in various circuit designs and compatibility with both 3 V and 5 V systems.

Applications

The TSV911IYLT is suitable for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning systems
  • Active filtering
  • Medical instrumentation
  • Automotive electronics

Package Information

The device is available in a compact 5-pin SOT23-5 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, making it a highly versatile component in any electronic system design.

Conclusion

The TSV911IYLT from STMicroelectronics is a testament to the company's commitment to delivering high-quality, high-performance components. With its low power consumption, high bandwidth, and stable performance, this operational amplifier is an excellent choice for designers looking to enhance the efficiency and precision of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2997 $51.9880
95+ $1.0664 $101.3080
150+ $1.0331 $154.9650
205+ $0.9998 $204.9590
260+ $0.9664 $251.2640
350+ $0.8665 $303.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,236 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess